HEF4528BT,653
HEF4528BT,653
Active
Description:  IC MULTIVIBRATOR 35NS 16SO
Manufacturer:  Nexperia
History Price: $0.71000
In Stock: 16800
HEF4528BT,653 vs HEF4538BP,652
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
No
No
Propagation Delay
35 ns
40 ns
Current - Output High, Low
-
3.4mA, 3.4mA
Voltage - Supply
4.5 V ~ 15.5 V
3 V ~ 15 V
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SO
16-DIP