Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Nexperia HEF4528BT,653
HEF4528BT,653
Active
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 35NS 16SO
Manufacturer:
Nexperia
Datasheet:
HEF4528BT,653 Datasheet
History Price: $0.71000
In Stock: 16800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HEF4528BT,653 vs HEF4047BP,652
Part No
HEF4528BT,653
HEF4047BP,652
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Nexperia
NXP Semiconductors
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Logic Type
Monostable
Astable, Monostable
Independent Circuits
2
1
Schmitt Trigger Input
No
No
Propagation Delay
35 ns
50 ns
Current - Output High, Low
-
-
Voltage - Supply
4.5 V ~ 15.5 V
4.5 V ~ 15.5 V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
16-SO
14-DIP