74HC4543P-E
74HC4543P-E
Active
Description:  74HC4543 BCD TO 7-SEG LCD
Manufacturer:  Renesas Electronics
Datasheet:   74HC4543P-E Datasheet
History Price: $0.78000
In Stock: 12800
74HC4543P-E Specification
Specification
Part No
74HC4543P-E
Category
PMIC - Display Drivers
Manufacturer
Renesas Electronics
Series
74HC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LED
Configuration
7 Segment
Interface
BCD
Digits or Characters
1 Digit
Current - Supply
8 μA
Voltage - Supply
2V ~ 6V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
74HC4543P-E Related Parts
74HC4511D,652
74HC4511D,652
Nexperia
IC DRVR 7 SEGMENT 16SO
74HC4511D,652
74HC4511D,652
NXP Semiconductors
NEXPERIA 74HC4511D - SEVEN SEGME
74HC4511D,652
74HC4511D,652
NXP Semiconductors
IC LATCH/DECODER/DRIVER 16SOIC
74HC4511D,653
74HC4511D,653
Nexperia
IC DRVR 7 SEGMENT 16SO
74HC4511D,653
74HC4511D,653
NXP Semiconductors
NEXPERIA 74HC4511D - SEVEN SEGME
74HC4511D,653
74HC4511D,653
NXP Semiconductors
IC LATCH/DECODER/DRIVER 16SOIC
74HC4511FP-E
74HC4511FP-E
Renesas Electronics
BCD TO 7-SEGMENT LATCH
74HC4511FPEL-E
74HC4511FPEL-E
Renesas Electronics
BCD TO 7-SEGMENT LATCH
74HC4511N,652
74HC4511N,652
NXP Semiconductors
IC DRVR 7 SEGMENT 16DIP
74HC4511P-E
74HC4511P-E
Renesas Electronics
BCD TO 7-SEGMENT LATCH
74HCT4511D,652
74HCT4511D,652
Nexperia
IC DRVR BCD-7 SEGMENT 16SO
74HCT4511D,653
74HCT4511D,653
Nexperia
IC DRVR BCD-7 SEGMENT 16SO
74HC4543P-E Compare Parts
  • 74HC4543P-E vs 74HCT4511D653
  • 74HC4543P-E vs 74HCT4511D652
  • 74HC4543P-E vs 74HCT4511D,653
  • 74HC4543P-E vs 74HCT4511D,652
  • 74HC4543P-E vs 74HC4511P-E
  • 74HC4543P-E vs 74HC4511N,652
  • 74HC4543P-E vs 74HC4511FPEL-E
  • 74HC4543P-E vs 74HC4511FP-E
  • 74HC4543P-E vs 74HC4511D,653
  • 74HC4543P-E vs 74HC4511D,653
  • 74HC4543P-E vs 74HC4511D,653
  • 74HC4543P-E vs 74HC4511D,652
  • 74HC4543P-E vs 74HC4511D,652
  • 74HC4543P-E vs 74HC4511D,652
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description