74AXP4T245BQX
74AXP4T245BQX
Active
Description:  IC TRANSLATR TXRX 5.5V 16DHVQFN
Manufacturer:  Nexperia
History Price: $0.96000
In Stock: 19100
74AXP4T245BQX Specification
Specification
Part No
74AXP4T245BQX
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Nexperia
Series
74AXP
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Translation Transceiver
Number of Elements
2
Number of Bits per Element
4
Input Type
-
Output Type
3-State
Current - Output High, Low
12mA, 12mA
Voltage - Supply
0.9V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-VFQFN Exposed Pad
Supplier Device Package
16-DHVQFN (2.5x3.5)
74AXP4T245BQX PDF Datasheet
74AXP4T245BQX Related Parts
74ABT125BQ
74ABT125BQ
Nexperia
BUS DRIVER, ABT SERIES, 4-FUNC,
74ABT125BQ,115
74ABT125BQ,115
Nexperia
IC BUF NON-INVERT 5.5V 14DHVQFN
74ABT125BQ,115
74ABT125BQ,115
NXP Semiconductors
IC BUFF NON-INVERT 5.5V 14DHVQFN
74ABT125CMTC
74ABT125CMTC
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74ABT125CMTCX
74ABT125CMTCX
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74ABT125CSC
74ABT125CSC
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74ABT125CSCX
74ABT125CSCX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOIC
74ABT125CSCX
74ABT125CSCX
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74ABT125CSJ
74ABT125CSJ
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74ABT125CSJ
74ABT125CSJ
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74ABT125CSJX
74ABT125CSJX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74ABT125CSJX
74ABT125CSJX
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74AXP4T245BQX Compare Parts
  • 74AXP4T245BQX vs 74AXP8T245BQJ
  • 74AXP4T245BQX vs 74AXP4T245PWJ
  • 74AXP4T245BQX vs 74AXP2T3407GTX
  • 74AXP4T245BQX vs 74AXP2T3407GTX
  • 74AXP4T245BQX vs 74AXP2T3407GT115
  • 74AXP4T245BQX vs 74AXP2T3407GSX
  • 74AXP4T245BQX vs 74AXP2T3407GS115
  • 74AXP4T245BQX vs 74AXP2T3407GNX
  • 74AXP4T245BQX vs 74AXP2T3407GNX
  • 74AXP4T245BQX vs 74AXP2T3407GN115
  • 74AXP4T245BQX vs 74AXP2T3407DCH
  • 74AXP4T245BQX vs 74AXP2T3407DC125
  • 74AXP4T245BQX vs 74AXP2G34GSH
  • 74AXP4T245BQX vs 74AXP2G34GSH
  • 74AXP4T245BQX vs 74AXP2G34GMH
  • 74AXP4T245BQX vs 74AXP2G34GMH
  • 74AXP4T245BQX vs 74AXP2G17GSH
  • 74AXP4T245BQX vs 74AXP2G17GSH
  • 74AXP4T245BQX vs 74AXP2G17GMH
  • 74AXP4T245BQX vs 74AXP2G17GMH
  • 74AXP4T245BQX vs 74AXP2G07GXZ
  • 74AXP4T245BQX vs 74AXP2G07GXZ
  • 74AXP4T245BQX vs 74AXP2G07GSH
  • 74AXP4T245BQX vs 74AXP2G07GS125
  • 74AXP4T245BQX vs 74AXP2G07GNH
  • 74AXP4T245BQX vs 74AXP2G07GN125
  • 74AXP4T245BQX vs 74AXP2G07GMH
  • 74AXP4T245BQX vs 74AXP2G07GM125
  • 74AXP4T245BQX vs 74AXP1T34GXH
  • 74AXP4T245BQX vs 74AXP1T34GXH
  • 74AXP4T245BQX vs 74AXP1T34GWH
  • 74AXP4T245BQX vs 74AXP1T34GW125
  • 74AXP4T245BQX vs 74AXP1T34GSH
  • 74AXP4T245BQX vs 74AXP1T34GS125
  • 74AXP4T245BQX vs 74AXP1T34GS,125
  • 74AXP4T245BQX vs 74AXP1T34GNH
  • 74AXP4T245BQX vs 74AXP1T34GN125
  • 74AXP4T245BQX vs 74AXP1T34GN,125
  • 74AXP4T245BQX vs 74AXP1T34GMH
  • 74AXP4T245BQX vs 74AXP1T34GM125
  • 74AXP4T245BQX FAQ
    Q1: What is the Nexperia 74AXP4T245BQX?
    A: The Nexperia 74AXP4T245BQX is a 4-bit, dual-directional, voltage-level translator designed to interface logic systems operating at different voltage levels. It is commonly used in applications that require the transfer of data between systems with different voltage requirements, such as in mixed-voltage I/O systems.

    Q2: What are the voltage ranges supported by the Nexperia 74AXP4T245BQX?
    A: The Nexperia 74AXP4T245BQX supports a wide voltage range from 1.2V to 5.5V on both the A and B sides, allowing it to be used in systems with different voltage levels, such as 3.3V to 5V or 1.8V to 3.3V interfaces.

    Q3: How does the Nexperia 74AXP4T245BQX operate in terms of signal direction?
    A: The Nexperia 74AXP4T245BQX is a dual-directional translator. It can automatically sense the direction of the data flow between the A and B ports and translates signals accordingly, ensuring seamless communication in both directions.

    Q4: What is the maximum operating frequency of the Nexperia 74AXP4T245BQX?
    A: The Nexperia 74AXP4T245BQX can operate at speeds up to 100 MHz, making it suitable for high-speed applications where rapid data transfer is required between different logic levels.

    Q5: What are the key features of the Nexperia 74AXP4T245BQX?
    A: Key features of the Nexperia 74AXP4T245BQX include low power consumption, automatic direction sensing, support for a wide voltage range, and fast switching times, making it ideal for various level translation applications in embedded systems, microcontrollers, and digital communication.

    Q6: What is the typical power consumption of the Nexperia 74AXP4T245BQX?
    A: The typical power consumption of the Nexperia 74AXP4T245BQX is very low, typically around 1 µA in standby mode, which makes it suitable for power-sensitive applications, especially in battery-operated devices.

    Q7: What is the package type of the Nexperia 74AXP4T245BQX?
    A: The Nexperia 74AXP4T245BQX is available in a small, space-efficient TSSOP-14 package, which is ideal for surface-mount applications and compact designs that require minimal board space.

    Q8: How does the Nexperia 74AXP4T245BQX ensure signal integrity?
    A: The Nexperia 74AXP4T245BQX features strong noise immunity and ensures signal integrity by providing reliable voltage level translation with low propagation delays, which minimizes signal degradation and errors during data transfer.

    Q9: What is the maximum output current for the Nexperia 74AXP4T245BQX?
    A: The Nexperia 74AXP4T245BQX can drive up to 6 mA of output current per channel, which is sufficient for most logic-level translation applications, including interfacing with other ICs, sensors, or communication devices.

    Q10: Is the Nexperia 74AXP4T245BQX suitable for I2C and SPI interfaces?
    A: Yes, the Nexperia 74AXP4T245BQX is ideal for I2C, SPI, and other serial communication interfaces, as it supports bidirectional data transfer and can handle multiple signal voltage levels, making it perfect for interfacing different systems using these protocols.

    Q11: What is the temperature range for the Nexperia 74AXP4T245BQX?
    A: The Nexperia 74AXP4T245BQX operates within a temperature range of -40°C to +125°C, making it suitable for use in a wide variety of industrial, automotive, and consumer applications where environmental conditions may vary.

    Q12: How does the Nexperia 74AXP4T245BQX handle signal voltage mismatches?
    A: The Nexperia 74AXP4T245BQX automatically adjusts to handle signal voltage mismatches between systems, providing safe and reliable voltage translation, protecting both sides from potential damage due to voltage level differences.

    Q13: Can the Nexperia 74AXP4T245BQX be used for both logic-level shifting and data transmission?
    A: Yes, the Nexperia 74AXP4T245BQX is designed for both logic-level shifting and data transmission. It ensures that signals are properly translated to match the voltage levels of different systems while maintaining data integrity during transmission.

    Q14: What are the advantages of using the Nexperia 74AXP4T245BQX in a system design?
    A: The Nexperia 74AXP4T245BQX offers several advantages, including ease of integration into mixed-voltage systems, low power consumption, automatic direction sensing, and high-speed operation, making it ideal for improving system performance and reliability in a wide range of applications.

    Q15: What is the propagation delay of the Nexperia 74AXP4T245BQX?
    A: The Nexperia 74AXP4T245BQX has a typical propagation delay of about 3.5 ns, which enables fast signal translation between systems, ensuring quick and efficient data transfer without significant latency.

    Q16: Is the Nexperia 74AXP4T245BQX compatible with both CMOS and TTL logic levels?
    A: Yes, the Nexperia 74AXP4T245BQX is compatible with both CMOS and TTL logic levels, allowing it to interface with a wide variety of digital logic systems, ensuring broad application compatibility.

    Q17: Does the Nexperia 74AXP4T245BQX support hot-swapping?
    A: Yes, the Nexperia 74AXP4T245BQX supports hot-swapping, which allows devices to be added or removed from the system without affecting the operation of the remaining components, a useful feature for modular systems and dynamic configurations.

    Q18: What is the maximum number of bits that the Nexperia 74AXP4T245BQX can translate at once?
    A: The Nexperia 74AXP4T245BQX is a 4-bit level translator, meaning it can handle up to 4 bits of data at once, making it suitable for systems that require multiple signals to be translated simultaneously.

    Q19: Can the Nexperia 74AXP4T245BQX be used in automotive applications?
    A: Yes, the Nexperia 74AXP4T245BQX is suitable for automotive applications due to its wide operating temperature range and robust design, making it ideal for automotive communication systems, sensor interfaces, and other automotive electronic modules.

    Q20: What type of input protection does the Nexperia 74AXP4T245BQX offer?
    A: The Nexperia 74AXP4T245BQX features built-in input protection against overvoltage and electrostatic discharge (ESD), ensuring safe operation in harsh environments and protecting the device from potential damage caused by voltage spikes or static electricity.
    Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description