74ABT125BQ,115
74ABT125BQ,115
Active
Description:  IC BUF NON-INVERT 5.5V 14DHVQFN
Manufacturer:  Nexperia
History Price: $0.67000
In Stock: 25300
74ABT125BQ,115 Specification
Specification
Part No
74ABT125BQ,115
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Nexperia
Series
74ABT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
4
Number of Bits per Element
1
Input Type
-
Output Type
3-State
Current - Output High, Low
32mA, 64mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-VFQFN Exposed Pad
Supplier Device Package
14-DHVQFN (2.5x3)
74ABT125BQ,115 PDF Datasheet
74ABT125BQ,115 Related Parts
74ABT125BQ
74ABT125BQ
Nexperia
BUS DRIVER, ABT SERIES, 4-FUNC,
74ABT125CMTC
74ABT125CMTC
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74ABT125CMTCX
74ABT125CMTCX
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74ABT125CSC
74ABT125CSC
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74ABT125CSCX
74ABT125CSCX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOIC
74ABT125CSCX
74ABT125CSCX
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74ABT125CSJ
74ABT125CSJ
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74ABT125CSJ
74ABT125CSJ
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74ABT125CSJX
74ABT125CSJX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74ABT125CSJX
74ABT125CSJX
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74ABT125D,602
74ABT125D,602
Nexperia
IC BUFFER NON-INVERT 5.5V 14SO
74ABT125D,623
74ABT125D,623
Nexperia
IC BUFFER NON-INVERT 5.5V 14SO
74ABT125BQ,115 Compare Parts
  • 74ABT125BQ,115 vs 74AXP8T245BQJ
  • 74ABT125BQ,115 vs 74AXP4T245PWJ
  • 74ABT125BQ,115 vs 74AXP4T245BQX
  • 74ABT125BQ,115 vs 74AXP2T3407GTX
  • 74ABT125BQ,115 vs 74AXP2T3407GTX
  • 74ABT125BQ,115 vs 74AXP2T3407GT115
  • 74ABT125BQ,115 vs 74AXP2T3407GSX
  • 74ABT125BQ,115 vs 74AXP2T3407GS115
  • 74ABT125BQ,115 vs 74AXP2T3407GNX
  • 74ABT125BQ,115 vs 74AXP2T3407GNX
  • 74ABT125BQ,115 vs 74AXP2T3407GN115
  • 74ABT125BQ,115 vs 74AXP2T3407DCH
  • 74ABT125BQ,115 vs 74AXP2T3407DC125
  • 74ABT125BQ,115 vs 74AXP2G34GSH
  • 74ABT125BQ,115 vs 74AXP2G34GSH
  • 74ABT125BQ,115 vs 74AXP2G34GMH
  • 74ABT125BQ,115 vs 74AXP2G34GMH
  • 74ABT125BQ,115 vs 74AXP2G17GSH
  • 74ABT125BQ,115 vs 74AXP2G17GSH
  • 74ABT125BQ,115 vs 74AXP2G17GMH
  • 74ABT125BQ,115 vs 74AXP2G17GMH
  • 74ABT125BQ,115 vs 74AXP2G07GXZ
  • 74ABT125BQ,115 vs 74AXP2G07GXZ
  • 74ABT125BQ,115 vs 74AXP2G07GSH
  • 74ABT125BQ,115 vs 74AXP2G07GS125
  • 74ABT125BQ,115 vs 74AXP2G07GNH
  • 74ABT125BQ,115 vs 74AXP2G07GN125
  • 74ABT125BQ,115 vs 74AXP2G07GMH
  • 74ABT125BQ,115 vs 74AXP2G07GM125
  • 74ABT125BQ,115 vs 74AXP1T34GXH
  • 74ABT125BQ,115 vs 74AXP1T34GXH
  • 74ABT125BQ,115 vs 74AXP1T34GWH
  • 74ABT125BQ,115 vs 74AXP1T34GW125
  • 74ABT125BQ,115 vs 74AXP1T34GSH
  • 74ABT125BQ,115 vs 74AXP1T34GS125
  • 74ABT125BQ,115 vs 74AXP1T34GS,125
  • 74ABT125BQ,115 vs 74AXP1T34GNH
  • 74ABT125BQ,115 vs 74AXP1T34GN125
  • 74ABT125BQ,115 vs 74AXP1T34GN,125
  • 74ABT125BQ,115 vs 74AXP1T34GMH
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.