74ABT125CSCX
74ABT125CSCX
Obsolete
Description:  IC BUFFER NON-INVERT 5.5V 14SOIC
Manufacturer:  Fairchild Semiconductor
History Price: $0.19000
In Stock: 30800
74ABT125CSCX Specification
Specification
Part No
74ABT125CSCX
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Series
74ABT
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
4
Number of Bits per Element
1
Input Type
-
Output Type
3-State
Current - Output High, Low
32mA, 64mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
74ABT125CSCX PDF Datasheet
74ABT125CSCX Related Parts
74ABT125BQ
74ABT125BQ
Nexperia
BUS DRIVER, ABT SERIES, 4-FUNC,
74ABT125BQ,115
74ABT125BQ,115
Nexperia
IC BUF NON-INVERT 5.5V 14DHVQFN
74ABT125BQ,115
74ABT125BQ,115
NXP Semiconductors
IC BUFF NON-INVERT 5.5V 14DHVQFN
74ABT125CMTC
74ABT125CMTC
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74ABT125CMTCX
74ABT125CMTCX
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74ABT125CSC
74ABT125CSC
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74ABT125CSJ
74ABT125CSJ
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74ABT125CSJ
74ABT125CSJ
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74ABT125CSJX
74ABT125CSJX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74ABT125CSJX
74ABT125CSJX
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74ABT125D,602
74ABT125D,602
Nexperia
IC BUFFER NON-INVERT 5.5V 14SO
74ABT125D,623
74ABT125D,623
Nexperia
IC BUFFER NON-INVERT 5.5V 14SO
74ABT125CSCX Description
Fairchild Semiconductor 74ABT125CSCX Overview

The Fairchild Semiconductor 74ABT125CSCX is a high-speed, low-power logic device designed to operate as a bus buffer with high drive capabilities. It is part of the ABT (Advanced Bipolar Technology) family, which is known for its high-speed and reliable performance in a wide range of digital applications. This device is widely used in communication systems, data transfer interfaces, and signal buffering for various embedded systems.

The 74ABT125CSCX is specifically designed for use in systems where high-speed data transmission, low-power consumption, and bus-driving capability are essential. It provides logic-level signal buffering with tri-state outputs, allowing for easy interface between different components in complex digital systems.

Key Features

* Bus Buffer with High Drive Capability: The 74ABT125CSCX functions as a 3-state bus buffer, allowing for the routing of signals between different devices. The device features high output drive capability, enabling it to drive large capacitive loads efficiently, making it ideal for high-speed data bus applications.

* Low Power Consumption: The device is designed with low power consumption in mind, making it suitable for battery-powered systems where energy efficiency is critical. The power supply voltage for the 74ABT125CSCX is low, reducing the overall energy usage of systems that incorporate this component.

* High-Speed Operation: Operating with a 5V supply voltage, the 74ABT125CSCX offers high-speed performance with a maximum propagation delay time of 7 ns. This makes it suitable for fast data transmission and communication between components in digital systems.

* Tri-State Outputs: The 74ABT125CSCX has tri-state outputs, which allows for the buffering of signals without affecting the rest of the system. This feature is essential for applications where multiple devices share a common data bus, as it allows for one device to control the bus while others are effectively disconnected (high impedance state).

* Wide Operating Voltage Range: The device operates over a voltage range of 4.5V to 5.5V, making it compatible with a wide range of digital circuits and ensuring stable operation in various system designs.

* High Noise Immunity: Designed with high noise immunity, the 74ABT125CSCX is capable of providing reliable signal transmission in environments where electromagnetic interference (EMI) or power supply noise could potentially disrupt communication between digital systems.

* Output Drive Capability: It has the capability to drive up to 32mA of current in the low state and can sink or source high currents, making it capable of driving high-speed buses or other peripheral devices that require a robust signal.

Applications

The 74ABT125CSCX is used in a variety of digital applications where reliable bus communication and signal buffering are required. Some common applications include:

* Data Buses: The device is widely used in systems that require data communication between multiple devices. It helps to buffer and drive data buses, enabling seamless communication between different ICs.

* Microcontroller and Microprocessor Interfaces: The 74ABT125CSCX is frequently used to interface between microcontrollers and peripheral devices, where it buffers signals and reduces load on the microcontroller's output drivers.

* Memory Systems: In memory systems, such as dynamic RAM (DRAM) or static RAM (SRAM), the device helps in driving the address and data buses, ensuring that signals are transmitted without degradation.

* Signal Isolation: In systems where high-speed signals need to be isolated between different subsystems, the 74ABT125CSCX serves as an isolator, preventing signal interference between components and ensuring reliable operation.

* Industrial Control Systems: It is commonly used in industrial control applications to buffer signals between control systems and external devices such as sensors, actuators, and communication modules.

* Communication Systems: The device is suitable for use in communication systems where high-speed data transmission is required, such as in routers, switches, and serial communication interfaces.

* Consumer Electronics: The 74ABT125CSCX can be used in consumer electronics, particularly in devices requiring robust communication between components, such as in audio/video systems and gaming consoles.

Specifications

* Logic Family: ABT (Advanced Bipolar Technology)
* Output Type: Tri-state (High impedance state when disabled)
* Supply Voltage: 4.5V to 5.5V
* Input Voltage: 0V to Vcc
* Output Drive: 32mA (Low state), 16mA (High state)
* Propagation Delay: 7ns (typical), 10ns (max)
* Input Capacitance: 6pF (typical)
* Output Capacitance: 7pF (typical)
* Operating Temperature Range: -40°C to +85°C
* Package Type: 20-Pin SSOP (Small Shrink Outline Package)
* Package Dimensions: 7.5mm x 10.3mm x 1.75mm
* Lead-Free: Yes, compliant with RoHS
* Power Consumption: Low quiescent current
* High-Speed Operation: 7ns max propagation delay time for 5V operation
* Input Logic Levels: Compatible with TTL input levels (high/low)

Advantages

* Tri-State Output: The ability to place the outputs in a high-impedance state is a significant advantage in bus-based systems, allowing for multiple devices to share a common bus without interference.

* Compact and Efficient: With its small form factor and high drive capability, the 74ABT125CSCX is efficient for space-constrained applications and offers reliable performance for a wide variety of digital systems.

* Low Power: With low quiescent current and power consumption, it is ideal for portable devices and battery-powered applications, helping to extend battery life while maintaining high-speed operation.

* High-Speed Signal Integrity: The 74ABT125CSCX ensures high-speed signal transmission with minimal delay, making it suitable for high-frequency digital systems where timing is critical.

* Automotive-Grade Reliability: With a wide operating temperature range of -40°C to +85°C, the 74ABT125CSCX is capable of operating in various environments, including automotive and industrial applications, where temperature fluctuations are common.

* Cost-Effective Solution: The 74ABT125CSCX provides a cost-effective solution for buffering and driving high-speed data lines in digital systems. It offers robust performance at an affordable price point.

Conclusion

The Fairchild Semiconductor 74ABT125CSCX is a versatile, high-performance bus buffer IC ideal for use in high-speed, low-power digital systems. With its tri-state outputs, high drive capability, and wide voltage range, it provides reliable signal buffering and communication in a variety of applications, including automotive, industrial, and consumer electronics. Its low power consumption, small form factor, and high-speed performance make it an excellent choice for designers seeking to optimize digital signal integrity in systems with multiple components and buses.
74ABT125CSCX Compare Parts
  • 74ABT125CSCX vs 74AXP8T245BQJ
  • 74ABT125CSCX vs 74AXP4T245PWJ
  • 74ABT125CSCX vs 74AXP4T245BQX
  • 74ABT125CSCX vs 74AXP2T3407GTX
  • 74ABT125CSCX vs 74AXP2T3407GTX
  • 74ABT125CSCX vs 74AXP2T3407GT115
  • 74ABT125CSCX vs 74AXP2T3407GSX
  • 74ABT125CSCX vs 74AXP2T3407GS115
  • 74ABT125CSCX vs 74AXP2T3407GNX
  • 74ABT125CSCX vs 74AXP2T3407GNX
  • 74ABT125CSCX vs 74AXP2T3407GN115
  • 74ABT125CSCX vs 74AXP2T3407DCH
  • 74ABT125CSCX vs 74AXP2T3407DC125
  • 74ABT125CSCX vs 74AXP2G34GSH
  • 74ABT125CSCX vs 74AXP2G34GSH
  • 74ABT125CSCX vs 74AXP2G34GMH
  • 74ABT125CSCX vs 74AXP2G34GMH
  • 74ABT125CSCX vs 74AXP2G17GSH
  • 74ABT125CSCX vs 74AXP2G17GSH
  • 74ABT125CSCX vs 74AXP2G17GMH
  • 74ABT125CSCX vs 74AXP2G17GMH
  • 74ABT125CSCX vs 74AXP2G07GXZ
  • 74ABT125CSCX vs 74AXP2G07GXZ
  • 74ABT125CSCX vs 74AXP2G07GSH
  • 74ABT125CSCX vs 74AXP2G07GS125
  • 74ABT125CSCX vs 74AXP2G07GNH
  • 74ABT125CSCX vs 74AXP2G07GN125
  • 74ABT125CSCX vs 74AXP2G07GMH
  • 74ABT125CSCX vs 74AXP2G07GM125
  • 74ABT125CSCX vs 74AXP1T34GXH
  • 74ABT125CSCX vs 74AXP1T34GXH
  • 74ABT125CSCX vs 74AXP1T34GWH
  • 74ABT125CSCX vs 74AXP1T34GW125
  • 74ABT125CSCX vs 74AXP1T34GSH
  • 74ABT125CSCX vs 74AXP1T34GS125
  • 74ABT125CSCX vs 74AXP1T34GS,125
  • 74ABT125CSCX vs 74AXP1T34GNH
  • 74ABT125CSCX vs 74AXP1T34GN125
  • 74ABT125CSCX vs 74AXP1T34GN,125
  • 74ABT125CSCX vs 74AXP1T34GMH
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.