LP2996MRX
LP2996MRX
Not For New Designs
Description:  IC REGULATOR DDR TERM 8SOPWRPAD
Manufacturer:  Texas Instruments
Datasheet:   LP2996MRX Datasheet
History Price: $1.25700
In Stock: 29900
LP2996MRX Specification
Specification
Part No
LP2996MRX
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
DDR Terminator
Current - Supply
320μA
Voltage - Supply
2.2V ~ 5.5V
Operating Temperature
0℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO PowerPad
LP2996MRX Related Parts
LP2995LQ/NOPB
LP2995LQ/NOPB
Texas Instruments
IC REGULATOR DDR TERM 16WQFN
LP2995LQX/NOPB
LP2995LQX/NOPB
Texas Instruments
IC REGULATOR DDR TERM 16WQFN
LP2995M
LP2995M
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2995M/NOPB
LP2995M/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2995MR
LP2995MR
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MR/NOPB
LP2995MR/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MRX
LP2995MRX
National Semiconductor
TERMINATOR SUPPORT CIRCUIT PDSO8
LP2995MRX
LP2995MRX
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MRX/NOPB
LP2995MRX/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MX
LP2995MX
National Semiconductor
TERMINATOR SUPPORT CIRCUIT PDSO8
LP2995MX
LP2995MX
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2995MX/NOPB
LP2995MX/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2996MRX Description
The Texas Instruments LP2996MRX is a high-performance, low-dropout (LDO) voltage regulator designed to provide a stable output voltage with low noise and high power supply rejection. This device is particularly suitable for powering sensitive analog and digital circuits, making it ideal for applications in telecommunications, automotive, and industrial systems.

## Key Features

1. Low Dropout Voltage: The LP2996MRX features a low dropout voltage of typically 300 mV at full load, which allows it to maintain regulation even when the input voltage is close to the output voltage. This characteristic is essential for battery-operated devices where maximizing battery life is crucial.

2. Wide Input Voltage Range: The device operates over a wide input voltage range of 2.5V to 16V, providing flexibility for various applications and allowing it to be used in systems with different supply voltages.

3. Adjustable Output Voltage: The LP2996MRX can be configured to provide a fixed output voltage of 1.5V, 1.8V, 2.5V, 3.3V, or an adjustable output voltage from 1.2V to 5.5V. This versatility makes it suitable for a wide range of applications.

4. Low Output Noise: With a low output noise of 30 µVRMS (typical) in the frequency range of 10 Hz to 100 kHz, the LP2996MRX is ideal for powering sensitive analog circuits, such as operational amplifiers and ADCs.

5. High Power Supply Rejection Ratio (PSRR): The device exhibits a high PSRR of 70 dB at 1 kHz, which helps to minimize the impact of input voltage fluctuations on the output voltage, ensuring stable performance in noisy environments.

6. Thermal Protection: The LP2996MRX includes built-in thermal shutdown protection, which prevents the device from overheating and ensures reliable operation under varying load conditions.

7. Current Limiting: The device features current limiting to protect against overcurrent conditions, enhancing the safety and reliability of the system.

8. Small Package Size: The LP2996MRX is available in a compact 5-pin SOT-23 package, making it suitable for space-constrained applications.

## Specifications

- Input Voltage Range: 2.5V to 16V
- Output Voltage Options: Fixed (1.5V, 1.8V, 2.5V, 3.3V) or adjustable (1.2V to 5.5V)
- Dropout Voltage: 300 mV (typical) at full load
- Output Current: Up to 150 mA
- Output Noise: 30 µVRMS (typical) from 10 Hz to 100 kHz
- Power Supply Rejection Ratio (PSRR): 70 dB at 1 kHz
- Quiescent Current: 50 µA (typical)
- Thermal Shutdown: Yes
- Current Limiting: Yes
- Operating Temperature Range: -40°C to +125°C
- Package Type: SOT-23 (5-pin)
- Dimensions: 2.9 mm x 2.8 mm x 1.1 mm

## Applications

The LP2996MRX is suitable for a variety of applications, including:

- Telecommunications Equipment: Provides stable power for communication circuits that require low noise and high reliability.
- Automotive Systems: Ideal for automotive electronics where voltage stability and thermal performance are critical.
- Industrial Control Systems: Used in industrial applications to power sensors and control circuits.
- Portable Devices: Perfect for battery-operated devices due to its low dropout voltage and low quiescent current.

## Conclusion

The Texas Instruments LP2996MRX is a versatile and efficient low-dropout voltage regulator that offers a combination of low noise, high PSRR, and adjustable output voltage options. Its wide input voltage range and robust protection features make it an excellent choice for powering sensitive electronic circuits in various applications. With its compact size and reliable performance, the LP2996MRX is a valuable component for engineers looking to enhance the stability and efficiency of their designs.
LP2996MRX Compare Parts
  • LP2996MRX vs LP2997MRX/NOPB
  • LP2996MRX vs LP2997MRX
  • LP2996MRX vs LP2997MR/NOPB
  • LP2996MRX vs LP2997MR
  • LP2996MRX vs LP2997M/NOPB
  • LP2996MRX vs LP2997M-TI
  • LP2996MRX vs LP2997M
  • LP2996MRX vs LP2997M
  • LP2996MRX vs LP2996MX/NOPB
  • LP2996MRX vs LP2996MRX/NOPB
  • LP2996MRX vs LP2996MRX-NS
  • LP2996MRX vs LP2996MR/NOPB
  • LP2996MRX vs LP2996MR
  • LP2996MRX vs LP2996M/NOPB
  • LP2996MRX vs LP2996M-TI
  • LP2996MRX vs LP2996M
  • LP2996MRX vs LP2996M
  • LP2996MRX vs LP2996LQX/NOPB
  • LP2996MRX vs LP2996LQX
  • LP2996MRX vs LP2996LQ/NOPB
  • LP2996MRX vs LP2996LQ
  • LP2996MRX vs LP2996LQ
  • LP2996MRX vs LP2996AMRX/NOPB
  • LP2996MRX vs LP2996AMRE/NOPB
  • LP2996MRX vs LP2996AMR/NOPB
  • LP2996MRX vs LP2995MX/NOPB
  • LP2996MRX vs LP2995MX
  • LP2996MRX vs LP2995MX
  • LP2996MRX vs LP2995MRX/NOPB
  • LP2996MRX vs LP2995MRX
  • LP2996MRX vs LP2995MRX
  • LP2996MRX vs LP2995MR/NOPB
  • LP2996MRX vs LP2995MR
  • LP2996MRX vs LP2995M/NOPB
  • LP2996MRX vs LP2995M
  • LP2996MRX vs LP2995LQX/NOPB
  • LP2996MRX vs LP2995LQ/NOPB
  • LP2996MRX vs LP2997MRX/J7002437
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!