LM78S40CN
LM78S40CN
Active
Description:  1.5A, 100KHZ BIPOLAR, PDIP16
Manufacturer:  National Semiconductor
Datasheet:   LM78S40CN Datasheet
History Price: Active
In Stock: 44100
LM78S40CN Specification
Specification
Part No
LM78S40CN
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up, Step-Down
Output Configuration
Positive or Negative
Topology
Buck, Boost
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.5V
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
1.25V
Voltage - Output (Max)
40V (Switch)
Current - Output
1.5A (Switch)
Frequency - Switching
100Hz ~ 100kHz
Synchronous Rectifier
No
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
LM78S40CN PDF Datasheet
LM78S40CN Related Parts
LM73605QRNPRQ1
LM73605QRNPRQ1
Texas Instruments
IC REG BUCK ADJUSTABLE 5A 30WQFN
LM73605QRNPTQ1
LM73605QRNPTQ1
Texas Instruments
IC REG BUCK ADJUSTABLE 5A 30WQFN
LM73605QURNPRQ1
LM73605QURNPRQ1
Texas Instruments
IC REG BUCK ADJ 5A 30WQFN
LM73605RNPR
LM73605RNPR
Texas Instruments
IC REG BUCK ADJUSTABLE 5A 30WQFN
LM73605RNPT
LM73605RNPT
Texas Instruments
IC REG BUCK ADJUSTABLE 5A 30WQFN
LM73606QRNPRQ1
LM73606QRNPRQ1
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 30WQFN
LM73606QRNPTQ1
LM73606QRNPTQ1
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 30WQFN
LM73606QURNPRQ1
LM73606QURNPRQ1
Texas Instruments
IC REG BUCK ADJ 6A 30WQFN
LM73606RNPR
LM73606RNPR
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 30WQFN
LM73606RNPT
LM73606RNPT
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 30WQFN
LM76002QRNPRQ1
LM76002QRNPRQ1
Texas Instruments
IC REG BUCK ADJ 2.5A 30WQFN
LM76002QRNPTQ1
LM76002QRNPTQ1
Texas Instruments
IC REG BUCK ADJ 2.5A 30WQFN
LM78S40CN Compare Parts
  • LM78S40CN vs LM78S40N
  • LM78S40CN vs LM78S40N
  • LM78S40CN vs LM78S40J
  • LM78S40CN vs LM78S40CN/NOPB
  • LM78S40CN vs LM78L05ACZ-T3/NOPB
  • LM78S40CN vs LM7705MMX/NOPB
  • LM78S40CN vs LM7705MME/NOPB
  • LM78S40CN vs LM7705MM/NOPB
  • LM78S40CN vs LM76005RNPR
  • LM78S40CN vs LM76005QRNPRQ1
  • LM78S40CN vs LM76003RNPT
  • LM78S40CN vs LM76003RNPR
  • LM78S40CN vs LM76003QRNPTQ1
  • LM78S40CN vs LM76003QRNPRQ1
  • LM78S40CN vs LM76002RNPT
  • LM78S40CN vs LM76002RNPR
  • LM78S40CN vs LM76002QRNPTQ1
  • LM78S40CN vs LM76002QRNPRQ1
  • LM78S40CN vs LM73606RNPT
  • LM78S40CN vs LM73606RNPR
  • LM78S40CN vs LM73606QURNPRQ1
  • LM78S40CN vs LM73606QRNPTQ1
  • LM78S40CN vs LM73606QRNPRQ1
  • LM78S40CN vs LM73605RNPT
  • LM78S40CN vs LM73605RNPR
  • LM78S40CN vs LM73605QURNPRQ1
  • LM78S40CN vs LM73605QRNPTQ1
  • LM78S40CN vs LM73605QRNPRQ1
  • LM78S40CN vs LM76005HTQRNPRQ1
  • LM78S40CN vs LM73605QHTRNPTAP
  • LM78S40CN vs LM73605QHTRNPRAP
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé