LM78S40CN
LM78S40CN
Active
Description:  1.5A, 100KHZ BIPOLAR, PDIP16
Manufacturer:  National Semiconductor
Datasheet:   LM78S40CN Datasheet
History Price: Active
In Stock: 44100
LM78S40CN vs LM73605RNPT
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Function
Step-Up, Step-Down
Step-Down
Output Configuration
Positive or Negative
Positive
Topology
Buck, Boost
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
3.5V
Voltage - Input (Max)
40V
36V
Voltage - Output (Min/Fixed)
1.25V
1V
Voltage - Output (Max)
40V (Switch)
34.2V
Current - Output
1.5A (Switch)
5A
Frequency - Switching
100Hz ~ 100kHz
350kHz ~ 2.2MHz
Synchronous Rectifier
No
Yes
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount, Wettable Flank
Package / Case
16-DIP (0.300", 7.62mm)
30-WFQFN Exposed Pad
Supplier Device Package
16-PDIP
30-WQFN (6x4)