LM73605RNPR
LM73605RNPR
Active
Description:  IC REG BUCK ADJUSTABLE 5A 30WQFN
Manufacturer:  Texas Instruments
Datasheet:   LM73605RNPR Datasheet
History Price: $5.87000
In Stock: 9900
LM73605RNPR Specification
Specification
Part No
LM73605RNPR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
3.5V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
1V
Voltage - Output (Max)
34.2V
Current - Output
5A
Frequency - Switching
350kHz ~ 2.2MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount, Wettable Flank
Package / Case
30-WFQFN Exposed Pad
Supplier Device Package
30-WQFN (6x4)
LM73605RNPR Related Parts
LM73605QRNPRQ1
LM73605QRNPRQ1
Texas Instruments
IC REG BUCK ADJUSTABLE 5A 30WQFN
LM73605QRNPTQ1
LM73605QRNPTQ1
Texas Instruments
IC REG BUCK ADJUSTABLE 5A 30WQFN
LM73605QURNPRQ1
LM73605QURNPRQ1
Texas Instruments
IC REG BUCK ADJ 5A 30WQFN
LM73605RNPT
LM73605RNPT
Texas Instruments
IC REG BUCK ADJUSTABLE 5A 30WQFN
LM73606QRNPRQ1
LM73606QRNPRQ1
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 30WQFN
LM73606QRNPTQ1
LM73606QRNPTQ1
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 30WQFN
LM73606QURNPRQ1
LM73606QURNPRQ1
Texas Instruments
IC REG BUCK ADJ 6A 30WQFN
LM73606RNPR
LM73606RNPR
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 30WQFN
LM73606RNPT
LM73606RNPT
Texas Instruments
IC REG BUCK ADJUSTABLE 6A 30WQFN
LM76002QRNPRQ1
LM76002QRNPRQ1
Texas Instruments
IC REG BUCK ADJ 2.5A 30WQFN
LM76002QRNPTQ1
LM76002QRNPTQ1
Texas Instruments
IC REG BUCK ADJ 2.5A 30WQFN
LM76002RNPR
LM76002RNPR
Texas Instruments
IC REG BUCK ADJ 2.5A 30WQFN
LM73605RNPR Compare Parts
  • LM73605RNPR vs LM78S40N
  • LM73605RNPR vs LM78S40N
  • LM73605RNPR vs LM78S40J
  • LM73605RNPR vs LM78S40CN/NOPB
  • LM73605RNPR vs LM78S40CN
  • LM73605RNPR vs LM78S40CN
  • LM73605RNPR vs LM78L05ACZ-T3/NOPB
  • LM73605RNPR vs LM7705MMX/NOPB
  • LM73605RNPR vs LM7705MME/NOPB
  • LM73605RNPR vs LM7705MM/NOPB
  • LM73605RNPR vs LM76005RNPR
  • LM73605RNPR vs LM76005QRNPRQ1
  • LM73605RNPR vs LM76003RNPT
  • LM73605RNPR vs LM76003RNPR
  • LM73605RNPR vs LM76003QRNPTQ1
  • LM73605RNPR vs LM76003QRNPRQ1
  • LM73605RNPR vs LM76002RNPT
  • LM73605RNPR vs LM76002RNPR
  • LM73605RNPR vs LM76002QRNPTQ1
  • LM73605RNPR vs LM76002QRNPRQ1
  • LM73605RNPR vs LM73606RNPT
  • LM73605RNPR vs LM73606RNPR
  • LM73605RNPR vs LM73606QURNPRQ1
  • LM73605RNPR vs LM73606QRNPTQ1
  • LM73605RNPR vs LM73606QRNPRQ1
  • LM73605RNPR vs LM73605RNPT
  • LM73605RNPR vs LM73605QURNPRQ1
  • LM73605RNPR vs LM73605QRNPTQ1
  • LM73605RNPR vs LM73605QRNPRQ1
  • LM73605RNPR vs LM76005HTQRNPRQ1
  • LM73605RNPR vs LM73605QHTRNPTAP
  • LM73605RNPR vs LM73605QHTRNPRAP
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé