LM158J
LM158J
Active
Description:  IC OPAMP GP 2 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
Datasheet:   LM158J Datasheet
History Price: $16.65000
In Stock: 6600
LM158J Specification
Specification
Part No
LM158J
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
-
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
40 nA
Voltage - Input Offset
2 mV
Current - Supply
1mA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
LM158J Related Parts
LM101AH
LM101AH
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AH/NOPB
LM101AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AJ
LM101AJ
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
LM101AJ/883
LM101AJ/883
National Semiconductor
IC OPAMP GP 1 CIRCUIT 8CDIP
LM107H/S
LM107H/S
Rochester Electronics
IC OPAMP GP TO99-8
LM107J-14/883
LM107J-14/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM107J/883
LM107J/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CDIP
LM108AFKB
LM108AFKB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 14CDIP
LM108AH/NOPB
LM108AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM108AJ-8/B
LM108AJ-8/B
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM108AL
LM108AL
Rochester Electronics
IC OPAMP GP TO99-8
LM108H
LM108H
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
LM158J Description
The Texas Instruments LM158J is a dual operational amplifier that is widely used in various analog applications due to its versatility, low power consumption, and high performance. This op-amp is designed to operate in a variety of configurations, making it suitable for tasks such as signal amplification, filtering, and signal conditioning in both consumer and industrial applications.

## Key Features

1. Dual Operational Amplifier: The LM158J contains two independent, high-gain, frequency-compensated operational amplifiers, which can be used in various configurations.

2. Wide Supply Voltage Range: The device can operate with a dual supply voltage ranging from ±1.5V to ±15V, allowing for flexibility in design and application.

3. Low Input Offset Voltage: The LM158J features a low input offset voltage, typically around 2 mV, which enhances accuracy in precision applications.

4. High Gain Bandwidth Product: The op-amp has a gain bandwidth product of approximately 1 MHz, making it suitable for a wide range of frequencies in signal processing applications.

5. Low Noise: The LM158J is designed to minimize noise, which is critical in audio and sensitive signal applications.

6. High Input Impedance: With a high input impedance, the LM158J minimizes loading effects on the preceding stages, making it ideal for interfacing with high-impedance sources.

7. Short-Circuit Protection: The device includes internal short-circuit protection, enhancing reliability and durability in various applications.

8. Temperature Range: The LM158J is rated for operation over a wide temperature range, typically from -40°C to +85°C, making it suitable for both commercial and industrial environments.

## Specifications

- Part Number: LM158J
- Package Type: Dual In-Line Package (DIP) or Surface Mount (SOIC)
- Number of Amplifiers: 2
- Supply Voltage Range: ±1.5V to ±15V
- Input Offset Voltage: Typically 2 mV (max 5 mV)
- Input Bias Current: Typically 20 nA
- Input Impedance: Typically 2 MΩ
- Output Voltage Swing: Typically ±12V (with ±15V supply)
- Gain Bandwidth Product: 1 MHz
- Slew Rate: 0.3 V/µs
- Power Supply Current: Typically 1.5 mA per amplifier
- Common Mode Rejection Ratio (CMRR): Typically 100 dB
- Power Supply Rejection Ratio (PSRR): Typically 100 dB
- Operating Temperature Range: -40°C to +85°C

## Applications

The LM158J is utilized in a wide array of applications, including:

- Signal Conditioning: Used in sensor signal conditioning circuits to amplify and filter signals.
- Audio Amplifiers: Employed in audio processing circuits for amplification and mixing.
- Active Filters: Implemented in active filter designs for various frequency response characteristics.
- Comparators: Can be configured as a comparator in various control systems.
- Instrumentation Amplifiers: Used in instrumentation applications where high precision is required.

## Conclusion

The Texas Instruments LM158J is a highly versatile dual operational amplifier that offers a combination of low power consumption, high performance, and reliability. Its wide supply voltage range, low input offset voltage, and high gain bandwidth make it suitable for a variety of applications in both consumer and industrial electronics. Whether used in audio systems, signal conditioning, or active filtering, the LM158J provides the performance and flexibility needed for modern electronic designs.
LM158J Compare Parts
  • LM158J vs LM158WDT
  • LM158J vs LM158QT
  • LM158J vs LM158N
  • LM158J vs LM158H/NOPB
  • LM158J vs LM158H
  • LM158J vs LM158FKB
  • LM158J vs LM158DT
  • LM158J vs LM158AJGB
  • LM158J vs LM158AJ
  • LM158J vs LM158AH/NOPB
  • LM158J vs LM158AH/883
  • LM158J vs LM158AH
  • LM158J vs LM1558H/NOPB
  • LM158J vs LM1558H
  • LM158J vs LM1536J/883
  • LM158J vs LM1536H/883
  • LM158J vs LM148J/PB
  • LM158J vs LM148J
  • LM158J vs LM146J/B
  • LM158J vs LM1458N/NOPB
  • LM158J vs LM1458N
  • LM158J vs LM1458N
  • LM158J vs LM1458N
  • LM158J vs LM1458MX/NOPB
  • LM158J vs LM1458MX/NOPB
  • LM158J vs LM1458MX
  • LM158J vs LM1458MX
  • LM158J vs LM1458MX
  • LM158J vs LM1458M/NOPB
  • LM158J vs LM1458M-TI
  • LM158J vs LM1458M
  • LM158J vs LM1458M
  • LM158J vs LM1458M
  • LM158J vs LM1458H/NOPB
  • LM158J vs LM1458CN
  • LM158J vs LM1458CMX
  • LM158J vs LM1458CM
  • LM158J vs LM143H/883
  • LM158J vs LM13700N/NOPB
  • LM158J vs LM13700N
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…