LM158J
LM158J
Active
Description:  IC OPAMP GP 2 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
Datasheet:   LM158J Datasheet
History Price: $16.65000
In Stock: 6600
LM158J vs LM1458N
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
-
0.5V/μs
Gain Bandwidth Product
1 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
40 nA
200 nA
Voltage - Input Offset
2 mV
1 mV
Current - Supply
1mA
3mA (x2 Channels)
Current - Output / Channel
40 mA
-
Voltage - Supply Span (Min)
3 V
36 V
Voltage - Supply Span (Max)
32 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
8-PDIP