LM108AJ-8/B
LM108AJ-8/B
Active
Description:  IC OPAMP GP 1 CIRCUIT 14CERDIP
Manufacturer:  Rochester Electronics
Datasheet:   LM108AJ-8/B Datasheet
History Price: $68.58000
In Stock: 42800
LM108AJ-8/B Specification
Specification
Part No
LM108AJ-8/B
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
800 pA
Voltage - Input Offset
300 μV
Current - Supply
300μA
Current - Output / Channel
-
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
40 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CERDIP
LM108AJ-8/B PDF Datasheet
LM108AJ-8/B Related Parts
LM101AH
LM101AH
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AH/NOPB
LM101AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AJ
LM101AJ
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
LM101AJ/883
LM101AJ/883
National Semiconductor
IC OPAMP GP 1 CIRCUIT 8CDIP
LM107H/S
LM107H/S
Rochester Electronics
IC OPAMP GP TO99-8
LM107J-14/883
LM107J-14/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM107J/883
LM107J/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CDIP
LM108AFKB
LM108AFKB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 14CDIP
LM108AH/NOPB
LM108AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM108AL
LM108AL
Rochester Electronics
IC OPAMP GP TO99-8
LM108H
LM108H
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
LM108LB
LM108LB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM108AJ-8/B Compare Parts
  • LM108AJ-8/B vs LM158WDT
  • LM108AJ-8/B vs LM158QT
  • LM108AJ-8/B vs LM158N
  • LM108AJ-8/B vs LM158J
  • LM108AJ-8/B vs LM158H/NOPB
  • LM108AJ-8/B vs LM158H
  • LM108AJ-8/B vs LM158FKB
  • LM108AJ-8/B vs LM158DT
  • LM108AJ-8/B vs LM158AJGB
  • LM108AJ-8/B vs LM158AJ
  • LM108AJ-8/B vs LM158AH/NOPB
  • LM108AJ-8/B vs LM158AH/883
  • LM108AJ-8/B vs LM158AH
  • LM108AJ-8/B vs LM1558H/NOPB
  • LM108AJ-8/B vs LM1558H
  • LM108AJ-8/B vs LM1536J/883
  • LM108AJ-8/B vs LM1536H/883
  • LM108AJ-8/B vs LM148J/PB
  • LM108AJ-8/B vs LM148J
  • LM108AJ-8/B vs LM146J/B
  • LM108AJ-8/B vs LM1458N/NOPB
  • LM108AJ-8/B vs LM1458N
  • LM108AJ-8/B vs LM1458N
  • LM108AJ-8/B vs LM1458N
  • LM108AJ-8/B vs LM1458MX/NOPB
  • LM108AJ-8/B vs LM1458MX/NOPB
  • LM108AJ-8/B vs LM1458MX
  • LM108AJ-8/B vs LM1458MX
  • LM108AJ-8/B vs LM1458MX
  • LM108AJ-8/B vs LM1458M/NOPB
  • LM108AJ-8/B vs LM1458M-TI
  • LM108AJ-8/B vs LM1458M
  • LM108AJ-8/B vs LM1458M
  • LM108AJ-8/B vs LM1458M
  • LM108AJ-8/B vs LM1458H/NOPB
  • LM108AJ-8/B vs LM1458CN
  • LM108AJ-8/B vs LM1458CMX
  • LM108AJ-8/B vs LM1458CM
  • LM108AJ-8/B vs LM143H/883
  • LM108AJ-8/B vs LM13700N/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description