LM158J
LM158J
Active
Description:  IC OPAMP GP 2 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
Datasheet:   LM158J Datasheet
History Price: $16.65000
In Stock: 6600
LM158J vs LM13700N
Part No
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
Transconductance
Number of Circuits
2
2
Output Type
-
Push-Pull
Slew Rate
-
50V/μs
Gain Bandwidth Product
1 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
40 nA
400 nA
Voltage - Input Offset
2 mV
300 μV
Current - Supply
1mA
2.6mA (x2 Channels)
Current - Output / Channel
40 mA
500 μA
Voltage - Supply Span (Min)
3 V
10 V
Voltage - Supply Span (Max)
32 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
16-PDIP