9602DC
9602DC
Active
Description:  MONOSTABLE MULTIVIBRATOR, 96 SER
Manufacturer:  National Semiconductor
Datasheet:   9602DC Datasheet
History Price: $0.51000
In Stock: 30300
9602DC Specification
Specification
Part No
9602DC
Category
Logic - Multivibrators
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
No
Propagation Delay
48 ns
Current - Output High, Low
16mA, 800μA
Voltage - Supply
4.75 V ~ 5.25 V
Operating Temperature
0 ℃ ~ 75 ℃
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
9602DC PDF Datasheet
9602DC Related Parts
9601/BCA
9601/BCA
Rochester Electronics
DUAL MARKED (M38510/01204BCA)
9601FM
9601FM
National Semiconductor
IC MULTIVIBRATOR
9601FMQB
9601FMQB
National Semiconductor
MONOSTABLE MULTIVIBRATOR, TTL
9601PC
9601PC
National Semiconductor
IC MULTIVIBRATOR
9602PC
9602PC
National Semiconductor
IC MULTIVIBRATOR
9602PCQR
9602PCQR
National Semiconductor
IC MULTIVIBRATOR
9600DC
9600DC
National Semiconductor
IC MULTIVIBRATOR
9600DM
9600DM
National Semiconductor
IC MULTIVIBRATOR
9600PC
9600PC
National Semiconductor
IC MULTIVIBRATOR
9602DC Description
The National Semiconductor 9602DC is a highly integrated, low-power, dual-channel analog-to-digital converter (ADC) designed for various applications requiring precise and efficient data acquisition. This device is particularly well-suited for applications in industrial automation, medical instrumentation, and consumer electronics, where accurate signal processing is essential.

## Overview

The 9602DC is part of National Semiconductor%27s family of ADCs, known for their high performance and low power consumption. This ADC features a dual-channel architecture, allowing it to convert two analog signals simultaneously, which is beneficial in applications where multiple signals need to be monitored or processed concurrently.

## Key Specifications

1. Architecture:
- The 9602DC utilizes a successive approximation register (SAR) architecture, which is known for its speed and accuracy. This architecture allows for fast conversion times while maintaining high resolution.

2. Resolution:
- The ADC offers a resolution of 12 bits, providing a good balance between performance and complexity. This resolution allows for 4096 discrete levels of output, enabling precise representation of the input analog signals.

3. Sampling Rate:
- The 9602DC supports a maximum sampling rate of up to 1 MSPS (mega samples per second) per channel. This high sampling rate is crucial for applications that require real-time data acquisition and processing.

4. Input Voltage Range:
- The ADC can handle a differential input voltage range of ±10V, making it suitable for a wide variety of signal types. This range allows for the measurement of both positive and negative voltages, which is essential in many industrial and scientific applications.

5. Power Supply:
- The 9602DC operates on a single supply voltage, typically ranging from 2.7V to 5.5V. This low voltage operation contributes to its low power consumption, making it ideal for battery-powered devices and energy-sensitive applications.

6. Power Consumption:
- The device is designed for low power operation, consuming approximately 1.5 mA in active mode and less than 1 µA in sleep mode. This low power consumption is particularly advantageous for portable and remote applications.

7. Output Interface:
- The 9602DC features a digital output interface that is compatible with standard microcontroller and digital signal processor (DSP) interfaces. It typically uses a 3-wire SPI (Serial Peripheral Interface) for communication, allowing for easy integration into various systems.

8. Temperature Range:
- The ADC is rated for operation over an extended temperature range of -40°C to +85°C, making it suitable for use in harsh environments and industrial applications.

9. Package Type:
- The 9602DC is available in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) or a 20-pin QFN (Quad Flat No-lead) package, facilitating easy integration into space-constrained designs.

10. Features:
- The device includes features such as internal reference voltage, programmable gain amplifiers (PGAs), and built-in self-test capabilities, enhancing its versatility and reliability in various applications.

## Applications

The National Semiconductor 9602DC is suitable for a wide range of applications, including:

- Industrial Automation: Used in process control systems for monitoring and controlling various parameters such as temperature, pressure, and flow.
- Medical Instrumentation: Ideal for applications in medical devices that require precise measurements, such as ECG and EEG monitoring systems.
- Consumer Electronics: Can be used in audio processing, digital cameras, and other consumer devices that require high-quality signal conversion.
- Data Acquisition Systems: Suitable for use in data loggers and measurement systems that require accurate and fast data collection.

## Conclusion

In summary, the National Semiconductor 9602DC is a versatile and efficient dual-channel ADC that offers high performance, low power consumption, and a range of features suitable for various applications. Its 12-bit resolution, high sampling rate, and wide input voltage range make it an excellent choice for applications in industrial automation, medical instrumentation, and consumer electronics. With its compact package options and robust performance, the 9602DC is well-positioned to meet the demands of modern data acquisition systems.
9602DC Compare Parts
  • 9602DC vs 9602PC
  • 9602DC vs 9601PC
  • 9602DC vs 9601FMQB
  • 9602DC vs 9601FM
  • 9602DC vs 9601/BCA
  • 9602DC vs 9600PC
  • 9602DC vs 9600DM
  • 9602DC vs 9600DC
  • Customer Reviews
    4.95 out of 5.00 stars from 59 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.