Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ National Semiconductor 9602DC
9602DC
Active
Logic - Multivibrators
Description:
MONOSTABLE MULTIVIBRATOR, 96 SER
Manufacturer:
National Semiconductor
Datasheet:
9602DC Datasheet
History Price: $0.51000
In Stock: 30300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
9602DC vs 9601/BCA
Part No
9602DC
9601/BCA
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
National Semiconductor
Rochester Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Monostable
-
Independent Circuits
2
-
Schmitt Trigger Input
No
-
Propagation Delay
48 ns
-
Current - Output High, Low
16mA, 800μA
-
Voltage - Supply
4.75 V ~ 5.25 V
-
Operating Temperature
0 ℃ ~ 75 ℃
-
Mounting Type
Through Hole
-
Package / Case
16-CDIP (0.300", 7.62mm)
-
Supplier Device Package
16-CDIP
-