Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ National Semiconductor 9602DC
9602DC
Active
Logic - Multivibrators
Description:
MONOSTABLE MULTIVIBRATOR, 96 SER
Manufacturer:
National Semiconductor
Datasheet:
9602DC Datasheet
History Price: $0.51000
In Stock: 30300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
9602DC vs 9600PC
Part No
9602DC
9600PC
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
1
Schmitt Trigger Input
No
No
Propagation Delay
48 ns
56 ns
Current - Output High, Low
16mA, 800μA
12.8mA, -
Voltage - Supply
4.75 V ~ 5.25 V
4.75 V ~ 5.25 V
Operating Temperature
0 ℃ ~ 75 ℃
0 ℃ ~ 75 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
14-PDIP