100123DCQR
100123DCQR
Active
Description:  BUS DRIVER, 100K SERIES
Manufacturer:  National Semiconductor
Datasheet:   100123DCQR Datasheet
History Price: $3.08000
In Stock: 15490
100123DCQR Specification
Specification
Part No
100123DCQR
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
1
Number of Bits per Element
6
Input Type
-
Output Type
-
Current - Output High, Low
-
Voltage - Supply
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Through Hole
Package / Case
24-CDIP (0.600", 15.24mm)
Supplier Device Package
24-CDIP
100123DCQR PDF Datasheet
100123DCQR Related Parts
100112DC
100112DC
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100112DCQR
100112DCQR
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100112FCQR
100112FCQR
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100113J-MIL
100113J-MIL
National Semiconductor
PERIPHERAL DRIVER, ECL100K
100122DCQR
100122DCQR
National Semiconductor
IC BUFF NON-INVERT -5.7V 24CDIP
100122J-MIL
100122J-MIL
National Semiconductor
IC BUFF NON-INVERT -5.7V 24CDIP
100122W-MIL
100122W-MIL
National Semiconductor
IC BUFFER NON-INVERT -5.7V 24CFP
100170DCQR
100170DCQR
National Semiconductor
DECODER/DRIVER, 100K SERIES
100170J-MIL
100170J-MIL
National Semiconductor
DECODER/DRIVER, 100K SERIES
100313DC
100313DC
Fairchild Semiconductor
IC BUFF INVT/NON-IN -5.7V 24CDIP
100313FM-MLS
100313FM-MLS
National Semiconductor
IC BUFF INVT/NON-INV -5.7V 24CFP
100313PC
100313PC
Fairchild Semiconductor
IC BUFF INVT/NON-INV -5.7V 24DIP
100123DCQR Compare Parts
  • 100123DCQR vs 100323PC
  • 100123DCQR vs 100322QCX
  • 100123DCQR vs 100322QC
  • 100123DCQR vs 100322PC
  • 100123DCQR vs 100319QI
  • 100123DCQR vs 100319QC
  • 100123DCQR vs 100313QI
  • 100123DCQR vs 100313QCX
  • 100123DCQR vs 100313QC
  • 100123DCQR vs 100313PC
  • 100123DCQR vs 100313FM-MLS
  • 100123DCQR vs 100313DC
  • 100123DCQR vs 100170J-MIL
  • 100123DCQR vs 100170DCQR
  • 100123DCQR vs 100122W-MIL
  • 100123DCQR vs 100122J-MIL
  • 100123DCQR vs 100122DCQR
  • 100123DCQR vs 100113J-MIL
  • 100123DCQR vs 100112FCQR
  • 100123DCQR vs 100112DCQR
  • 100123DCQR vs 100112DC
  • 100123DCQR vs 100352PC
  • 100123DCQR vs 100123W-MIL
  • 100123DCQR vs 100122FC
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.