100123DCQR
100123DCQR
Active
Description:  BUS DRIVER, 100K SERIES
Manufacturer:  National Semiconductor
Datasheet:   100123DCQR Datasheet
History Price: $3.08000
In Stock: 4600
100123DCQR vs 100319QI
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
6
6
Input Type
-
-
Output Type
-
Complementary
Current - Output High, Low
-
100mA, -
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.600", 15.24mm)
28-LCC (J-Lead)
Supplier Device Package
24-CDIP
28-PLCC (11.43x11.43)