100313DC
100313DC
Active
Description:  IC BUFF INVT/NON-IN -5.7V 24CDIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   100313DC Datasheet
History Price: $4.28000
In Stock: 29000
100313DC Specification
Specification
Part No
100313DC
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Inverting, Non-Inverting
Number of Elements
1
Number of Bits per Element
4
Input Type
-
Output Type
-
Current - Output High, Low
50mA, -
Voltage - Supply
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Through Hole
Package / Case
24-CDIP (0.400", 10.16mm)
Supplier Device Package
24-CERDIP
100313DC PDF Datasheet
100313DC Related Parts
100112DC
100112DC
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100112DCQR
100112DCQR
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100112FCQR
100112FCQR
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100113J-MIL
100113J-MIL
National Semiconductor
PERIPHERAL DRIVER, ECL100K
100122DCQR
100122DCQR
National Semiconductor
IC BUFF NON-INVERT -5.7V 24CDIP
100122J-MIL
100122J-MIL
National Semiconductor
IC BUFF NON-INVERT -5.7V 24CDIP
100122W-MIL
100122W-MIL
National Semiconductor
IC BUFFER NON-INVERT -5.7V 24CFP
100123DCQR
100123DCQR
National Semiconductor
BUS DRIVER, 100K SERIES
100170DCQR
100170DCQR
National Semiconductor
DECODER/DRIVER, 100K SERIES
100170J-MIL
100170J-MIL
National Semiconductor
DECODER/DRIVER, 100K SERIES
100313FM-MLS
100313FM-MLS
National Semiconductor
IC BUFF INVT/NON-INV -5.7V 24CFP
100313PC
100313PC
Fairchild Semiconductor
IC BUFF INVT/NON-INV -5.7V 24DIP
100313DC Description
The component "Fairchild Semiconductor 100313DC" appears to be an uncommon or less documented part number, and there is no widely available detailed datasheet or specification under this exact designation in typical semiconductor catalogs. Fairchild Semiconductor, now part of ON Semiconductor, has produced a wide range of electronic components, including transistors, diodes, voltage regulators, and integrated circuits. Without a clear product type or category, it is challenging to provide an accurate professional detailed description including specifications.

Could you please confirm if the part number is correct or provide additional context such as the type of device (transistor, diode, IC, etc.), or the application it is used for? This will help me provide a more precise and useful technical overview.

If you want, I can help with any other Fairchild Semiconductor product or provide detailed information on a more common or identifiable device.
100313DC Compare Parts
  • 100313DC vs 100323PC
  • 100313DC vs 100322QCX
  • 100313DC vs 100322QC
  • 100313DC vs 100322PC
  • 100313DC vs 100319QI
  • 100313DC vs 100319QC
  • 100313DC vs 100313QI
  • 100313DC vs 100313QCX
  • 100313DC vs 100313QC
  • 100313DC vs 100313PC
  • 100313DC vs 100313FM-MLS
  • 100313DC vs 100170J-MIL
  • 100313DC vs 100170DCQR
  • 100313DC vs 100123DCQR
  • 100313DC vs 100122W-MIL
  • 100313DC vs 100122J-MIL
  • 100313DC vs 100122DCQR
  • 100313DC vs 100113J-MIL
  • 100313DC vs 100112FCQR
  • 100313DC vs 100112DCQR
  • 100313DC vs 100112DC
  • 100313DC vs 100352PC
  • 100313DC vs 100123W-MIL
  • 100313DC vs 100122FC
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.