100122FC
100122FC
Active
Description:  IC BUFF NON-INV -5.7V 24CFLATPK
Manufacturer:  National Semiconductor
Datasheet:   100122FC Datasheet
History Price: $3.33000
In Stock: 11300
100122FC Specification
Specification
Part No
100122FC
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
1
Number of Bits per Element
9
Input Type
-
Output Type
-
Current - Output High, Low
-
Voltage - Supply
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
24-CFlatpack
Supplier Device Package
24-CFlatpack
100122FC PDF Datasheet
100122FC Related Parts
100112DC
100112DC
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100112DCQR
100112DCQR
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100112FCQR
100112FCQR
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100113J-MIL
100113J-MIL
National Semiconductor
PERIPHERAL DRIVER, ECL100K
100122DCQR
100122DCQR
National Semiconductor
IC BUFF NON-INVERT -5.7V 24CDIP
100122J-MIL
100122J-MIL
National Semiconductor
IC BUFF NON-INVERT -5.7V 24CDIP
100122W-MIL
100122W-MIL
National Semiconductor
IC BUFFER NON-INVERT -5.7V 24CFP
100123DCQR
100123DCQR
National Semiconductor
BUS DRIVER, 100K SERIES
100170DCQR
100170DCQR
National Semiconductor
DECODER/DRIVER, 100K SERIES
100170J-MIL
100170J-MIL
National Semiconductor
DECODER/DRIVER, 100K SERIES
100313DC
100313DC
Fairchild Semiconductor
IC BUFF INVT/NON-IN -5.7V 24CDIP
100313FM-MLS
100313FM-MLS
National Semiconductor
IC BUFF INVT/NON-INV -5.7V 24CFP
100122FC Compare Parts
  • 100122FC vs 100323PC
  • 100122FC vs 100322QCX
  • 100122FC vs 100322QC
  • 100122FC vs 100322PC
  • 100122FC vs 100319QI
  • 100122FC vs 100319QC
  • 100122FC vs 100313QI
  • 100122FC vs 100313QCX
  • 100122FC vs 100313QC
  • 100122FC vs 100313PC
  • 100122FC vs 100313FM-MLS
  • 100122FC vs 100313DC
  • 100122FC vs 100170J-MIL
  • 100122FC vs 100170DCQR
  • 100122FC vs 100123DCQR
  • 100122FC vs 100122W-MIL
  • 100122FC vs 100122J-MIL
  • 100122FC vs 100122DCQR
  • 100122FC vs 100113J-MIL
  • 100122FC vs 100112FCQR
  • 100122FC vs 100112DCQR
  • 100122FC vs 100112DC
  • 100122FC vs 100352PC
  • 100122FC vs 100123W-MIL
  • Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller