XPC860PZP80D4
XPC860PZP80D4
Active
Description:  IC MPU MPC86XX 80MHZ 357BGA
Manufacturer:  Motorola
History Price: $81.61000
In Stock: 17100
XPC860PZP80D4 Specification
Specification
Part No
XPC860PZP80D4
Category
Embedded - Microprocessors
Manufacturer
Motorola
Series
MPC86xx
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
80MHz
Co-Processors/DSP
Communications; CPM
RAM Controllers
DRAM
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
10Mbps (4), 10/100Mbps (1)
SATA
-
USB
-
Voltage - I/O
3.3V
Operating Temperature
0 ℃ ~ 95 ℃ (TJ)
Security Features
-
Package / Case
-
Supplier Device Package
357-BGA
XPC860PZP80D4 PDF Datasheet
XPC860PZP80D4 Related Parts
XPC823CVR66B2T
XPC823CVR66B2T
NXP Semiconductors
IC MPU MPC8XX 66MHZ 256BGA
XPC823CZT66B2T
XPC823CZT66B2T
NXP Semiconductors
IC MPU MPC8XX 66MHZ 256BGA
XPC823ECVR66B2
XPC823ECVR66B2
NXP Semiconductors
IC MPU MPC8XX 66MHZ 256BGA
XPC823EVR66B2
XPC823EVR66B2
NXP Semiconductors
IC MPU MPC8XX 66MHZ 256BGA
XPC823EVR75B2
XPC823EVR75B2
NXP Semiconductors
IC MPU MPC8XX 75MHZ 256BGA
XPC823VR66B2T
XPC823VR66B2T
NXP Semiconductors
IC MPU MPC8XX 66MHZ 256BGA
XPC823VR75B2T
XPC823VR75B2T
NXP Semiconductors
IC MPU MPC8XX 75MHZ 256BGA
XPC823VR81B2T
XPC823VR81B2T
NXP Semiconductors
IC MPU MPC8XX 81MHZ 256BGA
XPC823ZT66B2T
XPC823ZT66B2T
NXP Semiconductors
IC MPU MPC8XX 66MHZ 256BGA
XPC823ZT75B2T
XPC823ZT75B2T
NXP Semiconductors
IC MPU MPC8XX 75MHZ 256BGA
XPC823ZT81B2T
XPC823ZT81B2T
NXP Semiconductors
IC MPU MPC8XX 81MHZ 256BGA
XPC8240LVV200E
XPC8240LVV200E
Freescale Semiconductor
IC MPU MPC82XX 200MHZ 352TBGA
XPC860PZP80D4 Compare Parts
  • XPC860PZP80D4 vs XPC860TZP50B5
  • XPC860PZP80D4 vs XPC860SRZP66C1R2
  • XPC860PZP80D4 vs XPC860SRZP33C1R2
  • XPC860PZP80D4 vs XPC860SRZP33C1
  • XPC860PZP80D4 vs XPC860MHZP50C1R2
  • XPC860PZP80D4 vs XPC860ENCZP50D3
  • XPC860PZP80D4 vs XPC860DHZP50C1
  • XPC860PZP80D4 vs XPC860DEZP50C1
  • XPC860PZP80D4 vs XPC860DCZP33C1
  • XPC860PZP80D4 vs XPC850ZT80BU
  • XPC860PZP80D4 vs XPC850ZT66BU
  • XPC860PZP80D4 vs XPC850ZT66BU
  • XPC860PZP80D4 vs XPC850ZT66B
  • XPC860PZP80D4 vs XPC850ZT50BU
  • XPC860PZP80D4 vs XPC850VR80BU
  • XPC860PZP80D4 vs XPC850VR66BU
  • XPC860PZP80D4 vs XPC850VR50BU
  • XPC860PZP80D4 vs XPC850SRZT80BU
  • XPC860PZP80D4 vs XPC850SRZT66BU
  • XPC860PZP80D4 vs XPC850SRZT50BU
  • XPC860PZP80D4 vs XPC850SRVR80BU
  • XPC860PZP80D4 vs XPC850SRVR66BU
  • XPC860PZP80D4 vs XPC850SRVR50BU
  • XPC860PZP80D4 vs XPC850SRCZT66BU
  • XPC860PZP80D4 vs XPC850SRCZT50BU
  • XPC860PZP80D4 vs XPC850SRCVR66BU
  • XPC860PZP80D4 vs XPC850SRCVR50BU
  • XPC860PZP80D4 vs XPC850DSLZT50BU
  • XPC860PZP80D4 vs XPC850DSLVR50BU
  • XPC860PZP80D4 vs XPC850DSLCZT50BU
  • XPC860PZP80D4 vs XPC850DSLCVR50BU
  • XPC860PZP80D4 vs XPC850DEZT80BU
  • XPC860PZP80D4 vs XPC850DEZT66BUR2
  • XPC860PZP80D4 vs XPC850DEZT66BU
  • XPC860PZP80D4 vs XPC850DEZT50BUR2
  • XPC860PZP80D4 vs XPC850DEZT50BU
  • XPC860PZP80D4 vs XPC850DEZT50BT
  • XPC860PZP80D4 vs XPC850DEVR80BU
  • XPC860PZP80D4 vs XPC850DEVR66BUR2
  • XPC860PZP80D4 vs XPC850DEVR66BU
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!