XPC860PZP80D4
XPC860PZP80D4
Active
Description:  IC MPU MPC86XX 80MHZ 357BGA
Manufacturer:  Motorola
History Price: $81.61000
In Stock: 17100
XPC860PZP80D4 vs XPC850VR50BU
Series
MPC86xx
MPC8xx
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
MPC8xx
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
80MHz
50MHz
Co-Processors/DSP
Communications; CPM
Communications; CPM
RAM Controllers
DRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10Mbps (4), 10/100Mbps (1)
10Mbps (1)
SATA
-
-
USB
-
USB 1.x (1)
Voltage - I/O
3.3V
3.3V
Operating Temperature
0 ℃ ~ 95 ℃ (TJ)
0 ℃ ~ 95 ℃ (TA)
Security Features
-
-
Package / Case
-
Surface Mount
Supplier Device Package
357-BGA
256-BBGA