Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Motorola XPC860PZP80D4
XPC860PZP80D4
Active
Embedded - Microprocessors
Description:
IC MPU MPC86XX 80MHZ 357BGA
Manufacturer:
Motorola
Datasheet:
XPC860PZP80D4 Datasheet
History Price: $81.61000
In Stock: 17100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XPC860PZP80D4 vs XPC850SRCZT66BU
Part No
XPC860PZP80D4
XPC850SRCZT66BU
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Motorola
NXP Semiconductors
Series
MPC86xx
MPC8xx
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
MPC8xx
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
80MHz
66MHz
Co-Processors/DSP
Communications; CPM
Communications; CPM
RAM Controllers
DRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10Mbps (4), 10/100Mbps (1)
10Mbps (1)
SATA
-
-
USB
-
USB 1.x (1)
Voltage - I/O
3.3V
3.3V
Operating Temperature
0 ℃ ~ 95 ℃ (TJ)
-40 ℃ ~ 95 ℃ (TA)
Security Features
-
-
Package / Case
-
Surface Mount
Supplier Device Package
357-BGA
256-BGA