MC949F
MC949F
Active
Description:  NAND GATE, TTL/H/L SERIES, TTL
Manufacturer:  Motorola
Datasheet:   MC949F Datasheet
History Price: $3.57000
In Stock: 4700
MC949F Specification
Specification
Part No
MC949F
Category
Logic - Gates and Inverters
Manufacturer
Motorola
Series
MC930
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
-
Current - Output High, Low
500μA, 11mA
Input Logic Level - Low
1.1V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-CFlatPack
Package / Case
14-CFlatpack
MC949F PDF Datasheet
MC949F Related Parts
MC901G
MC901G
Motorola
LOGIC CIRCUIT, DTL, MBCY10
MC907G
MC907G
Motorola
NOR GATE, DTL, MBCY8
MC909F
MC909F
Motorola
NOR GATE, DTL, CDFP10
MC909G
MC909G
Motorola
NOR GATE, DTL, MBCY10
MC910F
MC910F
Motorola
NOR GATE, DTL, CDFP10
MC910G
MC910G
Motorola
NOR GATE, DTL, MBCY10
MC911G
MC911G
Motorola
OR/NOR GATE, DTL, MBCY10
MC914F
MC914F
Motorola
NOR GATE, DTL, CDFP10
MC921G
MC921G
Motorola
NOR GATE, DTL, MBCY10
MC924F
MC924F
Motorola
NOR GATE, DTL
MC925F
MC925F
Motorola
NOR GATE, DTL
MC928G
MC928G
Motorola
NOR GATE, DTL, MBCY10
MC949F Compare Parts
  • MC949F vs MC9824P
  • MC949F vs MC9823P
  • MC949F vs MC9814P
  • MC949F vs MC9813P
  • MC949F vs MC9813L
  • MC949F vs MC9809P
  • MC949F vs MC9719P
  • MC949F vs MC9715P
  • MC949F vs MC9709P
  • MC949F vs MC962F
  • MC949F vs MC958F
  • MC949F vs MC957L
  • MC949F vs MC957F
  • MC949F vs MC949L
  • MC949F vs MC944L
  • MC949F vs MC944F
  • MC949F vs MC941L
  • MC949F vs MC941F
  • MC949F vs MC940F
  • MC949F vs MC933L
  • MC949F vs MC933F
  • MC949F vs MC930F
  • MC949F vs MC929F
  • MC949F vs MC928G
  • MC949F vs MC925F
  • MC949F vs MC924F
  • MC949F vs MC921G
  • MC949F vs MC914F
  • MC949F vs MC911G
  • MC949F vs MC910G
  • MC949F vs MC910F
  • MC949F vs MC909G
  • MC949F vs MC909F
  • MC949F vs MC907G
  • MC949F vs MC901G
  • MC949F vs MC9715G
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.