MC949F
MC949F
Active
Description:  NAND GATE, TTL/H/L SERIES, TTL
Manufacturer:  Motorola
Datasheet:   MC949F Datasheet
History Price: $3.57000
In Stock: 4700
MC949F vs MC941F
Part No
Manufacturer
Series
MC930
MC930
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
Inverter
Number of Circuits
4
6
Number of Inputs
2
1
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
500μA, 11mA
-, 12mA
Input Logic Level - Low
1.1V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFlatPack
14-CFlatPack
Package / Case
14-CFlatpack
14-CFlatpack