Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Motorola MC949F
MC949F
Active
Logic - Gates and Inverters
Description:
NAND GATE, TTL/H/L SERIES, TTL
Manufacturer:
Motorola
Datasheet:
MC949F Datasheet
History Price: $3.57000
In Stock: 4700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC949F vs MC925F
Part No
MC949F
MC925F
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Motorola
Motorola
Series
MC930
MC900
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NOR Gate
Number of Circuits
4
2
Number of Inputs
2
4
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
3V
Current - Quiescent (Max)
-
-
Current - Output High, Low
500μA, 11mA
-
Input Logic Level - Low
1.1V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFlatPack
14-CFlatPack
Package / Case
14-CFlatpack
14-CFlatpack