MC14008BF
MC14008BF
Active
Description:  BINARY FULL ADDER
Manufacturer:  Motorola
Datasheet:   MC14008BF Datasheet
History Price: $0.22000
In Stock: 27300
MC14008BF Specification
Specification
Part No
MC14008BF
Category
Logic - Specialty Logic
Manufacturer
Motorola
Series
4000B
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Full Adder
Supply Voltage
3V ~ 18V
Number of Bits
4
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MC14008BF PDF Datasheet
MC14008BF Related Parts
MC100E416FN
MC100E416FN
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNG
MC100E416FNG
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNR2
MC100E416FNR2
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNR2G
MC100E416FNR2G
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100EL16D
MC100EL16D
onsemi
IC RCVR ECL DIFFERENTL 5V 8SOIC
MC100EL16DG
MC100EL16DG
onsemi
IC RCVR ECL DIFFERENTL 5V 8SOIC
MC100EL16DR2
MC100EL16DR2
onsemi
IC RCVR ECL DIFFERENTL 5V 8-SOIC
MC100EL16DR2G
MC100EL16DR2G
onsemi
IC RCVR ECL DIFFERENTL 5V 8-SOIC
MC100EL16DT
MC100EL16DT
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTG
MC100EL16DTG
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTR2
MC100EL16DTR2
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTR2G
MC100EL16DTR2G
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC14008BF Compare Parts
  • MC14008BF vs MC14490FG
  • MC14008BF vs MC14490FELG
  • MC14008BF vs MC14490FEL
  • MC14008BF vs MC14490F
  • MC14008BF vs MC14490DWR2G
  • MC14008BF vs MC14490DWR2
  • MC14008BF vs MC14490DWG
  • MC14008BF vs MC14490DW
  • MC14008BF vs MC14008BDR2G
  • MC14008BF vs MC14008BDR2
  • MC14008BF vs MC14008BD
  • MC14008BF vs MC14008BCPG
  • MC14008BF vs MC14007UBFELG
  • MC14008BF vs MC14007UBDR2G
  • MC14008BF vs MC14007UBDR2
  • MC14008BF vs MC14007UBDG
  • MC14008BF vs MC14007UBD
  • MC14008BF vs MC14007UBCPG
  • MC14008BF vs MC14007UBCP
  • MC14008BF vs MC1229L
  • MC14008BF vs MC1229F
  • MC14008BF vs MC1221F
  • MC14008BF vs MC10LVEP16DTR2G
  • MC14008BF vs MC10LVEP16DTR2
  • MC14008BF vs MC10LVEP16DTG
  • MC14008BF vs MC10LVEP16DT
  • MC14008BF vs MC10LVEP16DR2G
  • MC14008BF vs MC10LVEP16DR2
  • MC14008BF vs MC10LVEP16DG
  • MC14008BF vs MC10LVEP16D
  • MC14008BF vs MC10H334FNR2G
  • MC14008BF vs MC10H334FNR2
  • MC14008BF vs MC10H334FNG
  • MC14008BF vs MC10H334FN
  • MC14008BF vs MC10H332PG
  • MC14008BF vs MC10H332P
  • MC14008BF vs MC10H332FNR2G
  • MC14008BF vs MC10H332FNR2
  • MC14008BF vs MC10H332FNG
  • MC14008BF vs MC10H332FN
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.