Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Motorola MC14008BF
MC14008BF
Active
Logic - Specialty Logic
Description:
BINARY FULL ADDER
Manufacturer:
Motorola
Datasheet:
MC14008BF Datasheet
History Price: $0.22000
In Stock: 27300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC14008BF vs MC10H334FNR2
Part No
MC14008BF
MC10H334FNR2
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
Motorola
onsemi
Series
4000B
10H
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Full Adder
Driver/Receiver
Supply Voltage
3V ~ 18V
-
Number of Bits
4
4
Operating Temperature
-55℃ ~ 125℃
0℃ ~ 75℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-LCC (J-Lead)
Supplier Device Package
16-SOIC
20-PLCC (9x9)