MC10LVEP16DTR2G
MC10LVEP16DTR2G
Active
Description:  IC RECEIVER/DRVR DIFF ECL 8TSSOP
Manufacturer:  onsemi
History Price: $4.54740
In Stock: 21100
MC10LVEP16DTR2G Specification
Specification
Part No
MC10LVEP16DTR2G
Category
Logic - Specialty Logic
Manufacturer
onsemi
Series
MC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Differential Receiver/Driver
Supply Voltage
2.375V ~ 3.8V
Number of Bits
-
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-TSSOP
MC10LVEP16DTR2G PDF Datasheet
MC10LVEP16DTR2G Related Parts
MC100E416FN
MC100E416FN
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNG
MC100E416FNG
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNR2
MC100E416FNR2
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNR2G
MC100E416FNR2G
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100EL16D
MC100EL16D
onsemi
IC RCVR ECL DIFFERENTL 5V 8SOIC
MC100EL16DG
MC100EL16DG
onsemi
IC RCVR ECL DIFFERENTL 5V 8SOIC
MC100EL16DR2
MC100EL16DR2
onsemi
IC RCVR ECL DIFFERENTL 5V 8-SOIC
MC100EL16DR2G
MC100EL16DR2G
onsemi
IC RCVR ECL DIFFERENTL 5V 8-SOIC
MC100EL16DT
MC100EL16DT
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTG
MC100EL16DTG
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTR2
MC100EL16DTR2
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTR2G
MC100EL16DTR2G
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC10LVEP16DTR2G Compare Parts
  • MC10LVEP16DTR2G vs MC14490FG
  • MC10LVEP16DTR2G vs MC14490FELG
  • MC10LVEP16DTR2G vs MC14490FEL
  • MC10LVEP16DTR2G vs MC14490F
  • MC10LVEP16DTR2G vs MC14490DWR2G
  • MC10LVEP16DTR2G vs MC14490DWR2
  • MC10LVEP16DTR2G vs MC14490DWG
  • MC10LVEP16DTR2G vs MC14490DW
  • MC10LVEP16DTR2G vs MC14008BF
  • MC10LVEP16DTR2G vs MC14008BDR2G
  • MC10LVEP16DTR2G vs MC14008BDR2
  • MC10LVEP16DTR2G vs MC14008BD
  • MC10LVEP16DTR2G vs MC14008BCPG
  • MC10LVEP16DTR2G vs MC14007UBFELG
  • MC10LVEP16DTR2G vs MC14007UBDR2G
  • MC10LVEP16DTR2G vs MC14007UBDR2
  • MC10LVEP16DTR2G vs MC14007UBDG
  • MC10LVEP16DTR2G vs MC14007UBD
  • MC10LVEP16DTR2G vs MC14007UBCPG
  • MC10LVEP16DTR2G vs MC14007UBCP
  • MC10LVEP16DTR2G vs MC1229L
  • MC10LVEP16DTR2G vs MC1229F
  • MC10LVEP16DTR2G vs MC1221F
  • MC10LVEP16DTR2G vs MC10LVEP16DTR2
  • MC10LVEP16DTR2G vs MC10LVEP16DTG
  • MC10LVEP16DTR2G vs MC10LVEP16DT
  • MC10LVEP16DTR2G vs MC10LVEP16DR2G
  • MC10LVEP16DTR2G vs MC10LVEP16DR2
  • MC10LVEP16DTR2G vs MC10LVEP16DG
  • MC10LVEP16DTR2G vs MC10LVEP16D
  • MC10LVEP16DTR2G vs MC10H334FNR2G
  • MC10LVEP16DTR2G vs MC10H334FNR2
  • MC10LVEP16DTR2G vs MC10H334FNG
  • MC10LVEP16DTR2G vs MC10H334FN
  • MC10LVEP16DTR2G vs MC10H332PG
  • MC10LVEP16DTR2G vs MC10H332P
  • MC10LVEP16DTR2G vs MC10H332FNR2G
  • MC10LVEP16DTR2G vs MC10H332FNR2
  • MC10LVEP16DTR2G vs MC10H332FNG
  • MC10LVEP16DTR2G vs MC10H332FN
  • Customer Reviews
    4.95 out of 5.00 stars from 67 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.