MC10LVEP16DTR2G
MC10LVEP16DTR2G
Active
Description:  IC RECEIVER/DRVR DIFF ECL 8TSSOP
Manufacturer:  onsemi
History Price: $4.54740
In Stock: 21100
MC10LVEP16DTR2G vs MC14490DWR2G
Manufacturer
Series
MC
4000
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Logic Type
Differential Receiver/Driver
Contact Bounce Eliminator
Supply Voltage
2.375V ~ 3.8V
3V ~ 18V
Number of Bits
-
6
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-TSSOP
16-SOIC