Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC10LVEP16DTR2G
MC10LVEP16DTR2G
Active
Logic - Specialty Logic
Description:
IC RECEIVER/DRVR DIFF ECL 8TSSOP
Manufacturer:
onsemi
Datasheet:
MC10LVEP16DTR2G Datasheet
History Price: $4.54740
In Stock: 21100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC10LVEP16DTR2G vs MC14007UBFELG
Part No
MC10LVEP16DTR2G
MC14007UBFELG
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
onsemi
Series
MC
4000B
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Differential Receiver/Driver
Complementary Pair Plus Inverter
Supply Voltage
2.375V ~ 3.8V
3V ~ 18V
Number of Bits
-
3
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
14-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-TSSOP
SOEIAJ-14