MP6922AGN-Z
MP6922AGN-Z
Active
Description:  IC SECONDARY SIDE CTRLR 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6922AGN-Z Datasheet
History Price: $0.80136
In Stock: 37000
MP6922AGN-Z Specification
Specification
Part No
MP6922AGN-Z
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Secondary-Side Controller, Synchronous Rectifier
Voltage - Input
-
Voltage - Supply
8V ~ 24V
Current - Supply
23 mA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOICE
MP6922AGN-Z Related Parts
MP6900DJ-LF-P
MP6900DJ-LF-P
Monolithic Power Systems
IC SECONDARY SIDE CTRLR TSOT23-5
MP6900DJ-LF-Z
MP6900DJ-LF-Z
Monolithic Power Systems
IC SECONDARY SIDE CTRLR TSOT23-5
MP6900DS-LF
MP6900DS-LF
Monolithic Power Systems
IC SECONDARY SIDE CTRLR 8SOIC
MP6900DS-LF-Z
MP6900DS-LF-Z
Monolithic Power Systems
IC SECONDARY SIDE CTRLR 8SOIC
MP6901DJ-LF-P
MP6901DJ-LF-P
Monolithic Power Systems
IC SECONDARY SIDE CTRLR TSOT23-5
MP6901DJ-LF-Z
MP6901DJ-LF-Z
Monolithic Power Systems
IC SECONDARY SIDE CTRLR TSOT23-5
MP6901DS-LF
MP6901DS-LF
Monolithic Power Systems
IC SECONDARY SIDE CTRLR 8SOIC
MP6901DS-LF-Z
MP6901DS-LF-Z
Monolithic Power Systems
IC SECONDARY SIDE CTRLR 8SOIC
MP6902AGJ-P
MP6902AGJ-P
Monolithic Power Systems
FAST TURN-OFF, INTELLIGENT RECTI
MP6902AGJ-Z
MP6902AGJ-Z
Monolithic Power Systems
FAST TURN-OFF, INTELLIGENT RECTI
MP6902DS-LF
MP6902DS-LF
Monolithic Power Systems
IC SECONDARY SIDE CTRLR 8SOIC
MP6902DS-LF-Z
MP6902DS-LF-Z
Monolithic Power Systems
IC SECONDARY SIDE CTRLR 8SOIC
MP6922AGN-Z Compare Parts
  • MP6922AGN-Z vs MP6960GS
  • MP6922AGN-Z vs MP6925AGS-Z
  • MP6922AGN-Z vs MP6925AGS-P
  • MP6922AGN-Z vs MP6924GS-Z
  • MP6922AGN-Z vs MP6924GS
  • MP6922AGN-Z vs MP6924AGS-Z
  • MP6922AGN-Z vs MP6924AGS
  • MP6922AGN-Z vs MP6923GS-Z
  • MP6922AGN-Z vs MP6923GS
  • MP6922AGN-Z vs MP6922DS-LF-Z
  • MP6922AGN-Z vs MP6922DS-LF
  • MP6922AGN-Z vs MP6922DN-LF-Z
  • MP6922AGN-Z vs MP6922DN-LF
  • MP6922AGN-Z vs MP6922AGSE-Z
  • MP6922AGN-Z vs MP6922AGSE
  • MP6922AGN-Z vs MP6922AGS-Z
  • MP6922AGN-Z vs MP6922AGS
  • MP6922AGN-Z vs MP6922AGN
  • MP6922AGN-Z vs MP6920DN-LF-Z
  • MP6922AGN-Z vs MP6920DN-LF-P
  • MP6922AGN-Z vs MP6920DN-LF
  • MP6922AGN-Z vs MP6910DZ-LF
  • MP6922AGN-Z vs MP6910AGS-Z
  • MP6922AGN-Z vs MP6910AGS
  • MP6922AGN-Z vs MP6908GJ-Z
  • MP6922AGN-Z vs MP6908GJ-P
  • MP6922AGN-Z vs MP6907GS-Z
  • MP6922AGN-Z vs MP6907GS
  • MP6922AGN-Z vs MP6907GJ-Z
  • MP6922AGN-Z vs MP6907GJ-P
  • MP6922AGN-Z vs MP6906GS-Z
  • MP6922AGN-Z vs MP6906GS
  • MP6922AGN-Z vs MP6906GJ-Z
  • MP6922AGN-Z vs MP6906GJ-P
  • MP6922AGN-Z vs MP6905GS-Z
  • MP6922AGN-Z vs MP6905GS
  • MP6922AGN-Z vs MP6903DS-LF-Z
  • MP6922AGN-Z vs MP6903DS-LF
  • MP6922AGN-Z vs MP6902DS-LF-Z
  • MP6922AGN-Z vs MP6902DS-LF
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything