MP6922AGN-Z
MP6922AGN-Z
Active
Description:  IC SECONDARY SIDE CTRLR 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6922AGN-Z Datasheet
History Price: $0.80136
In Stock: 37000
MP6922AGN-Z vs MP6906GS
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Programmable
-
-
Applications
Secondary-Side Controller, Synchronous Rectifier
Flyback Power Supplies
Voltage - Input
-
-
Voltage - Supply
8V ~ 24V
4.2V ~ 35V
Current - Supply
23 mA
8 mA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOICE
8-SOIC