MP6900DJ-LF-Z
MP6900DJ-LF-Z
Not For New Designs
Description:  IC SECONDARY SIDE CTRLR TSOT23-5
Manufacturer:  Monolithic Power Systems
History Price: $1.20204
In Stock: 6400
MP6900DJ-LF-Z Specification
Specification
Part No
MP6900DJ-LF-Z
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Secondary-Side Controller
Voltage - Input
-
Voltage - Supply
8V ~ 24V
Current - Supply
3 mA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
TSOT-23-5
MP6900DJ-LF-Z Related Parts
MP6900DJ-LF-P
MP6900DJ-LF-P
Monolithic Power Systems
IC SECONDARY SIDE CTRLR TSOT23-5
MP6900DS-LF
MP6900DS-LF
Monolithic Power Systems
IC SECONDARY SIDE CTRLR 8SOIC
MP6900DS-LF-Z
MP6900DS-LF-Z
Monolithic Power Systems
IC SECONDARY SIDE CTRLR 8SOIC
MP6901DJ-LF-P
MP6901DJ-LF-P
Monolithic Power Systems
IC SECONDARY SIDE CTRLR TSOT23-5
MP6901DJ-LF-Z
MP6901DJ-LF-Z
Monolithic Power Systems
IC SECONDARY SIDE CTRLR TSOT23-5
MP6901DS-LF
MP6901DS-LF
Monolithic Power Systems
IC SECONDARY SIDE CTRLR 8SOIC
MP6901DS-LF-Z
MP6901DS-LF-Z
Monolithic Power Systems
IC SECONDARY SIDE CTRLR 8SOIC
MP6902AGJ-P
MP6902AGJ-P
Monolithic Power Systems
FAST TURN-OFF, INTELLIGENT RECTI
MP6902AGJ-Z
MP6902AGJ-Z
Monolithic Power Systems
FAST TURN-OFF, INTELLIGENT RECTI
MP6902DS-LF
MP6902DS-LF
Monolithic Power Systems
IC SECONDARY SIDE CTRLR 8SOIC
MP6902DS-LF-Z
MP6902DS-LF-Z
Monolithic Power Systems
IC SECONDARY SIDE CTRLR 8SOIC
MP6903DS-LF
MP6903DS-LF
Monolithic Power Systems
IC SECONDARY SIDE CTRLR 8SOIC
MP6900DJ-LF-Z Compare Parts
  • MP6900DJ-LF-Z vs MP6960GS
  • MP6900DJ-LF-Z vs MP6925AGS-Z
  • MP6900DJ-LF-Z vs MP6925AGS-P
  • MP6900DJ-LF-Z vs MP6924GS-Z
  • MP6900DJ-LF-Z vs MP6924GS
  • MP6900DJ-LF-Z vs MP6924AGS-Z
  • MP6900DJ-LF-Z vs MP6924AGS
  • MP6900DJ-LF-Z vs MP6923GS-Z
  • MP6900DJ-LF-Z vs MP6923GS
  • MP6900DJ-LF-Z vs MP6922DS-LF-Z
  • MP6900DJ-LF-Z vs MP6922DS-LF
  • MP6900DJ-LF-Z vs MP6922DN-LF-Z
  • MP6900DJ-LF-Z vs MP6922DN-LF
  • MP6900DJ-LF-Z vs MP6922AGSE-Z
  • MP6900DJ-LF-Z vs MP6922AGSE
  • MP6900DJ-LF-Z vs MP6922AGS-Z
  • MP6900DJ-LF-Z vs MP6922AGS
  • MP6900DJ-LF-Z vs MP6922AGN-Z
  • MP6900DJ-LF-Z vs MP6922AGN
  • MP6900DJ-LF-Z vs MP6920DN-LF-Z
  • MP6900DJ-LF-Z vs MP6920DN-LF-P
  • MP6900DJ-LF-Z vs MP6920DN-LF
  • MP6900DJ-LF-Z vs MP6910DZ-LF
  • MP6900DJ-LF-Z vs MP6910AGS-Z
  • MP6900DJ-LF-Z vs MP6910AGS
  • MP6900DJ-LF-Z vs MP6908GJ-Z
  • MP6900DJ-LF-Z vs MP6908GJ-P
  • MP6900DJ-LF-Z vs MP6907GS-Z
  • MP6900DJ-LF-Z vs MP6907GS
  • MP6900DJ-LF-Z vs MP6907GJ-Z
  • MP6900DJ-LF-Z vs MP6907GJ-P
  • MP6900DJ-LF-Z vs MP6906GS-Z
  • MP6900DJ-LF-Z vs MP6906GS
  • MP6900DJ-LF-Z vs MP6906GJ-Z
  • MP6900DJ-LF-Z vs MP6906GJ-P
  • MP6900DJ-LF-Z vs MP6905GS-Z
  • MP6900DJ-LF-Z vs MP6905GS
  • MP6900DJ-LF-Z vs MP6903DS-LF-Z
  • MP6900DJ-LF-Z vs MP6903DS-LF
  • MP6900DJ-LF-Z vs MP6902DS-LF-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…