MP6919GS-Z
MP6919GS-Z
Active
Description:  CCM/DCM FLYBACK IDEAL DIODE WITH
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6919GS-Z Datasheet
History Price: $1.78500
In Stock: 33900
MP6919GS-Z Specification
Specification
Part No
MP6919GS-Z
Category
PMIC - OR Controllers, Ideal Diodes
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Flyback
FET Type
N-Channel
Ratio - Input:Output
1:1
Internal Switch(s)
Yes
Delay Time - ON
20 ns
Delay Time - OFF
25 ns
Current - Output (Max)
-
Current - Supply
2.4 mA
Voltage - Supply
4.5V ~ 13V
Applications
General Purpose
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MP6919GS-Z Related Parts
MP6914DN-LF
MP6914DN-LF
Monolithic Power Systems
IC REG BUCK SYNC FLYBK
MP6914DN-LF-Z
MP6914DN-LF-Z
Monolithic Power Systems
IC REG BUCK SYNC FLYBK
MP6919GS-P
MP6919GS-P
Monolithic Power Systems
CCM/DCM FLYBACK IDEAL DIODE WITH
MP6972GS-P
MP6972GS-P
Monolithic Power Systems
CCM/DCM FLYBACK IDEAL DIODE WITH
MP6972GS-Z
MP6972GS-Z
Monolithic Power Systems
CCM/DCM FLYBACK IDEAL DIODE WITH
MP6973GS-P
MP6973GS-P
Monolithic Power Systems
CCM/DCM FLYBACK IDEAL DIODE WITH
MP6973GS-Z
MP6973GS-Z
Monolithic Power Systems
CCM/DCM FLYBACK IDEAL DIODE WITH
MP6975GS-P
MP6975GS-P
Monolithic Power Systems
CCM/DCM FLYBACK IDEAL DIODE WITH
MP6975GS-Z
MP6975GS-Z
Monolithic Power Systems
CCM/DCM FLYBACK IDEAL DIODE WITH
MP6976GS-P
MP6976GS-P
Monolithic Power Systems
IGH-FREQUENCY CCM/DCM FLYBACK ID
MP6976GS-Z
MP6976GS-Z
Monolithic Power Systems
IGH-FREQUENCY CCM/DCM FLYBACK ID
MP6919GS-Z Compare Parts
  • MP6919GS-Z vs MP6973GS-P
  • MP6919GS-Z vs MP6972GS-Z
  • MP6919GS-Z vs MP6972GS-P
  • MP6919GS-Z vs MP6919GS-P
  • MP6919GS-Z vs MP6914DN-LF-Z
  • MP6919GS-Z vs MP6914DN-LF
  • MP6919GS-Z vs MP6976GS-Z
  • MP6919GS-Z vs MP6976GS-P
  • MP6919GS-Z vs MP6975GS-Z
  • MP6919GS-Z vs MP6975GS-P
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!