MP6919GS-Z
MP6919GS-Z
Active
Description:  CCM/DCM FLYBACK IDEAL DIODE WITH
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6919GS-Z Datasheet
History Price: $1.78500
In Stock: 33900
MP6919GS-Z vs MP6914DN-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
Flyback
-
FET Type
N-Channel
-
Ratio - Input:Output
1:1
-
Internal Switch(s)
Yes
-
Delay Time - ON
20 ns
-
Delay Time - OFF
25 ns
-
Current - Output (Max)
-
-
Current - Supply
2.4 mA
-
Voltage - Supply
4.5V ~ 13V
-
Applications
General Purpose
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC
8-SOICE