MP6919GS-Z
MP6919GS-Z
Active
Description:  CCM/DCM FLYBACK IDEAL DIODE WITH
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6919GS-Z Datasheet
History Price: $1.78500
In Stock: 33900
MP6919GS-Z vs MP6972GS-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Flyback
Flyback
FET Type
N-Channel
N-Channel
Ratio - Input:Output
1:1
1:1
Internal Switch(s)
Yes
Yes
Delay Time - ON
20 ns
20 ns
Delay Time - OFF
25 ns
25 ns
Current - Output (Max)
-
-
Current - Supply
2.4 mA
2.4 mA
Voltage - Supply
4.5V ~ 13V
4.5V ~ 13V
Applications
General Purpose
General Purpose
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC