MP6907GS
MP6907GS
Active
Description:  IC SECONDARY SIDE CTRLR 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6907GS Datasheet
History Price: $1.88000
In Stock: 46100
MP6907GS Specification
Specification
Part No
MP6907GS
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Secondary-Side Controller, Synchronous Rectifier
Voltage - Input
-
Voltage - Supply
4.2V ~ 35V
Current - Supply
8.5 mA
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MP6907GS Related Parts
MP6900DJ-LF-P
MP6900DJ-LF-P
Monolithic Power Systems
IC SECONDARY SIDE CTRLR TSOT23-5
MP6900DJ-LF-Z
MP6900DJ-LF-Z
Monolithic Power Systems
IC SECONDARY SIDE CTRLR TSOT23-5
MP6900DS-LF
MP6900DS-LF
Monolithic Power Systems
IC SECONDARY SIDE CTRLR 8SOIC
MP6900DS-LF-Z
MP6900DS-LF-Z
Monolithic Power Systems
IC SECONDARY SIDE CTRLR 8SOIC
MP6901DJ-LF-P
MP6901DJ-LF-P
Monolithic Power Systems
IC SECONDARY SIDE CTRLR TSOT23-5
MP6901DJ-LF-Z
MP6901DJ-LF-Z
Monolithic Power Systems
IC SECONDARY SIDE CTRLR TSOT23-5
MP6901DS-LF
MP6901DS-LF
Monolithic Power Systems
IC SECONDARY SIDE CTRLR 8SOIC
MP6901DS-LF-Z
MP6901DS-LF-Z
Monolithic Power Systems
IC SECONDARY SIDE CTRLR 8SOIC
MP6902AGJ-P
MP6902AGJ-P
Monolithic Power Systems
FAST TURN-OFF, INTELLIGENT RECTI
MP6902AGJ-Z
MP6902AGJ-Z
Monolithic Power Systems
FAST TURN-OFF, INTELLIGENT RECTI
MP6902DS-LF
MP6902DS-LF
Monolithic Power Systems
IC SECONDARY SIDE CTRLR 8SOIC
MP6902DS-LF-Z
MP6902DS-LF-Z
Monolithic Power Systems
IC SECONDARY SIDE CTRLR 8SOIC
MP6907GS Compare Parts
  • MP6907GS vs MP6960GS
  • MP6907GS vs MP6925AGS-Z
  • MP6907GS vs MP6925AGS-P
  • MP6907GS vs MP6924GS-Z
  • MP6907GS vs MP6924GS
  • MP6907GS vs MP6924AGS-Z
  • MP6907GS vs MP6924AGS
  • MP6907GS vs MP6923GS-Z
  • MP6907GS vs MP6923GS
  • MP6907GS vs MP6922DS-LF-Z
  • MP6907GS vs MP6922DS-LF
  • MP6907GS vs MP6922DN-LF-Z
  • MP6907GS vs MP6922DN-LF
  • MP6907GS vs MP6922AGSE-Z
  • MP6907GS vs MP6922AGSE
  • MP6907GS vs MP6922AGS-Z
  • MP6907GS vs MP6922AGS
  • MP6907GS vs MP6922AGN-Z
  • MP6907GS vs MP6922AGN
  • MP6907GS vs MP6920DN-LF-Z
  • MP6907GS vs MP6920DN-LF-P
  • MP6907GS vs MP6920DN-LF
  • MP6907GS vs MP6910DZ-LF
  • MP6907GS vs MP6910AGS-Z
  • MP6907GS vs MP6910AGS
  • MP6907GS vs MP6908GJ-Z
  • MP6907GS vs MP6908GJ-P
  • MP6907GS vs MP6907GS-Z
  • MP6907GS vs MP6907GJ-Z
  • MP6907GS vs MP6907GJ-P
  • MP6907GS vs MP6906GS-Z
  • MP6907GS vs MP6906GS
  • MP6907GS vs MP6906GJ-Z
  • MP6907GS vs MP6906GJ-P
  • MP6907GS vs MP6905GS-Z
  • MP6907GS vs MP6905GS
  • MP6907GS vs MP6903DS-LF-Z
  • MP6907GS vs MP6903DS-LF
  • MP6907GS vs MP6902DS-LF-Z
  • MP6907GS vs MP6902DS-LF
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything