MP6907GS
MP6907GS
Active
Description:  IC SECONDARY SIDE CTRLR 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6907GS Datasheet
History Price: $1.88000
In Stock: 46100
MP6907GS vs MP6910DZ-LF
Series
-
-
Packaging
Tube
Tube
Status
Active
Not For New Designs
Programmable
-
-
Applications
Secondary-Side Controller, Synchronous Rectifier
Active/Synchronous Rectification Controller
Voltage - Input
-
-
Voltage - Supply
4.2V ~ 35V
8V ~ 24V
Current - Supply
8.5 mA
8 mA
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-220-3
Supplier Device Package
8-SOIC
TO-220-3