MP5075GTF-P
MP5075GTF-P
Active
Description:  IC PWR SWITCH P-CHAN 1:1 SOT563
Manufacturer:  Monolithic Power Systems
Datasheet:   MP5075GTF-P Datasheet
History Price: $0.94000
In Stock: 5300
MP5075GTF-P Specification
Specification
Part No
MP5075GTF-P
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
P-Channel
Interface
On/Off
Voltage - Load
3V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Current - Output (Max)
2.4A
Rds On (Typ)
38mOhm
Input Type
-
Features
Load Discharge, Power Good, Slew Rate Controlled
Fault Protection
Over Current, Over Temperature, Short Circuit, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
SOT-563
Package / Case
SOT-563, SOT-666
MP5075GTF-P Related Parts
MP5000ADQ-LF-P
MP5000ADQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5000ADQ-LF-Z
MP5000ADQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5000DQ-LF-P
MP5000DQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5000DQ-LF-Z
MP5000DQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5000SDQ-LF-P
MP5000SDQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5000SDQ-LF-Z
MP5000SDQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5001DQ-LF-P
MP5001DQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5001DQ-LF-Z
MP5001DQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5002DQ-LF-P
MP5002DQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5002DQ-LF-Z
MP5002DQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5003EQ-LF-P
MP5003EQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5003EQ-LF-Z
MP5003EQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5075GTF-P Description
The Monolithic Power Systems MP5075GTF-P is a highly integrated, high-performance power management IC designed for various applications, including consumer electronics, industrial equipment, and telecommunications. This device is particularly known for its efficiency, compact size, and versatility in power supply design.

## Key Features

1. High Efficiency: The MP5075GTF-P is designed to deliver high efficiency across a wide range of load conditions, which helps in reducing heat generation and improving overall system reliability.

2. Wide Input Voltage Range: The device supports a wide input voltage range, typically from 4.5V to 60V, making it suitable for various power supply applications.

3. Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 15V, allowing for flexibility in design and compatibility with different load requirements.

4. High Output Current: The MP5075GTF-P can provide a maximum output current of up to 5A, making it capable of powering demanding loads.

5. Integrated Power Switches: The device features integrated high-side and low-side MOSFETs, which reduce the need for external components and simplify the design process.

6. Compensation Network: It includes an internal compensation network that enhances stability and transient response, ensuring reliable operation under varying load conditions.

7. Thermal Protection: The MP5075GTF-P is equipped with thermal shutdown features to protect the device from overheating, ensuring longevity and reliability in operation.

8. Short-Circuit Protection: The device includes short-circuit protection, which helps prevent damage to the IC and connected components in the event of a fault condition.

9. Small Package Size: The MP5075GTF-P is available in a compact package, which is ideal for space-constrained applications.

## Specifications

- Input Voltage Range: 4.5V to 60V
- Output Voltage Range: 0.8V to 15V (adjustable)
- Maximum Output Current: 5A
- Switching Frequency: Typically around 300kHz to 1MHz (configurable)
- Efficiency: Up to 95% depending on load conditions
- Operating Temperature Range: -40°C to +125°C
- Package Type: Available in a compact TQFN or similar package
- Control Method: Voltage mode control with internal compensation
- Protection Features: Thermal shutdown, short-circuit protection, and over-voltage protection

## Applications

The MP5075GTF-P is suitable for a variety of applications, including:

- Consumer Electronics: Power supplies for smartphones, tablets, and other portable devices.
- Industrial Equipment: Power management in industrial automation systems and robotics.
- Telecommunications: Power supplies for networking equipment and communication devices.
- LED Drivers: Used in LED lighting applications for efficient power conversion.

## Conclusion

The Monolithic Power Systems MP5075GTF-P is a versatile and efficient power management solution that meets the demands of modern electronic applications. Its wide input voltage range, adjustable output voltage, and integrated protection features make it an excellent choice for designers looking to create reliable and compact power supply solutions. With its high efficiency and robust performance, the MP5075GTF-P is well-suited for a variety of applications across different industries.
MP5075GTF-P Compare Parts
  • MP5075GTF-P vs MP5095GJ-P
  • MP5075GTF-P vs MP5094GJ-Z
  • MP5075GTF-P vs MP5092GD-Z
  • MP5075GTF-P vs MP5092GD-P
  • MP5075GTF-P vs MP5090GQHT-Z
  • MP5075GTF-P vs MP5090GQHT-P
  • MP5075GTF-P vs MP5090GC-Z
  • MP5075GTF-P vs MP5090GC-P
  • MP5075GTF-P vs MP5087GG-Z
  • MP5075GTF-P vs MP5087GG-P
  • MP5075GTF-P vs MP5087AGG-Z
  • MP5075GTF-P vs MP5087AGG-P
  • MP5075GTF-P vs MP5086GG-Z
  • MP5075GTF-P vs MP5086GG-P
  • MP5075GTF-P vs MP5083GG-Z
  • MP5075GTF-P vs MP5083GG-P
  • MP5075GTF-P vs MP5077GG-Z
  • MP5075GTF-P vs MP5077GG-P
  • MP5075GTF-P vs MP5075LGTF-Z
  • MP5075GTF-P vs MP5075LGTF-P
  • MP5075GTF-P vs MP5075GTF-Z
  • MP5075GTF-P vs MP5073GG-Z
  • MP5075GTF-P vs MP5073GG-P
  • MP5075GTF-P vs MP5036GJ-Z
  • MP5075GTF-P vs MP5036GJ-P
  • MP5075GTF-P vs MP5036AGJ-Z
  • MP5075GTF-P vs MP5036AGJ-P
  • MP5075GTF-P vs MP5034GJ-Z
  • MP5075GTF-P vs MP5034GJ-P
  • MP5075GTF-P vs MP5032GJ-Z
  • MP5075GTF-P vs MP5032GJ-P
  • MP5075GTF-P vs MP5030DGQH-Z
  • MP5075GTF-P vs MP5030DGQH-P
  • MP5075GTF-P vs MP5030CGQH-Z
  • MP5075GTF-P vs MP5030CGQH-P
  • MP5075GTF-P vs MP5018GD-Z
  • MP5075GTF-P vs MP5018GD-P
  • MP5075GTF-P vs MP5017GD-Z
  • MP5075GTF-P vs MP5017GD-P
  • MP5075GTF-P vs MP5017AGD-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended