Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Monolithic Power Systems MP5075GTF-P
MP5075GTF-P
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH P-CHAN 1:1 SOT563
Manufacturer:
Monolithic Power Systems
Datasheet:
MP5075GTF-P Datasheet
History Price: $0.94000
In Stock: 5300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP5075GTF-P vs MP5086GG-P
Part No
MP5075GTF-P
MP5086GG-P
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
-
Output Type
P-Channel
-
Interface
On/Off
On/Off
Voltage - Load
3V ~ 5.5V
2.3V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Not Required
Current - Output (Max)
2.4A
7A
Rds On (Typ)
38mOhm
11mOhm
Input Type
-
-
Features
Load Discharge, Power Good, Slew Rate Controlled
-
Fault Protection
Over Current, Over Temperature, Short Circuit, UVLO
Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-563
12-QFN (2x2)
Package / Case
SOT-563, SOT-666
12-VFQFN