MP5075GTF-P
MP5075GTF-P
Active
Description:  IC PWR SWITCH P-CHAN 1:1 SOT563
Manufacturer:  Monolithic Power Systems
Datasheet:   MP5075GTF-P Datasheet
History Price: $0.94000
In Stock: 5300
MP5075GTF-P vs MP5077GG-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
3V ~ 5.5V
0.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Current - Output (Max)
2.4A
7A
Rds On (Typ)
38mOhm
10mOhm
Input Type
-
-
Features
Load Discharge, Power Good, Slew Rate Controlled
Load Discharge, Slew Rate Controlled
Fault Protection
Over Current, Over Temperature, Short Circuit, UVLO
Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-563
12-QFN (2x2)
Package / Case
SOT-563, SOT-666
12-VFQFN