MP4013GS
MP4013GS
Active
Description:  IC LED DRIVER CTRLR PWM 16SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4013GS Datasheet
History Price: $1.66000
In Stock: 39000
MP4013GS Specification
Specification
Part No
MP4013GS
Category
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Controller
Topology
SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
No
Number of Outputs
1
Voltage - Supply (Min)
8V
Voltage - Supply (Max)
26V
Voltage - Output
-
Current - Output / Channel
-
Frequency
600kHz
Dimming
Analog, PWM
Applications
Automotive, Backlight, Lighting
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MP4013GS Related Parts
MP4000DS-LF
MP4000DS-LF
Monolithic Power Systems
IC LED DRIVER OFFL PWM 8SOIC
MP4000DS-LF-Z
MP4000DS-LF-Z
Monolithic Power Systems
IC LED DRIVER OFFL PWM 8SOIC
MP4001DS-LF
MP4001DS-LF
Monolithic Power Systems
IC LED DRIVER OFFL PWM 8SOIC
MP4001DS-LF-Z
MP4001DS-LF-Z
Monolithic Power Systems
IC LED DRIVER OFFL PWM 8SOIC
MP4008GS
MP4008GS
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 8SOIC
MP4008GS-Z
MP4008GS-Z
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 8SOIC
MP4012DS-LF
MP4012DS-LF
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 16SOIC
MP4012DS-LF-Z
MP4012DS-LF-Z
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 16SOIC
MP4013BGS
MP4013BGS
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 16SOIC
MP4013BGS-Z
MP4013BGS-Z
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 16SOIC
MP4013GS-Z
MP4013GS-Z
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 16SOIC
MP4020GS-LF
MP4020GS-LF
Monolithic Power Systems
IC LED DRIVER 8SOIC
MP4013GS Compare Parts
  • MP4013GS vs MP4700GS
  • MP4013GS vs MP4689DN-LF-Z
  • MP4013GS vs MP4689DN-LF
  • MP4013GS vs MP4689AGN-Z
  • MP4013GS vs MP4689AGN
  • MP4013GS vs MP4688DN-LF-Z
  • MP4013GS vs MP4688DN-LF
  • MP4013GS vs MP46885DN-LF-Z
  • MP4013GS vs MP46885DN-LF
  • MP4013GS vs MP4658GS-Z
  • MP4013GS vs MP4658GS-P
  • MP4013GS vs MP4657BGS-Z
  • MP4013GS vs MP4657BGS-P
  • MP4013GS vs MP4657AGS-Z
  • MP4013GS vs MP4657AGS-P
  • MP4013GS vs MP4655GY-Z
  • MP4013GS vs MP4655GY
  • MP4013GS vs MP4653GY-Z
  • MP4013GS vs MP4653GY
  • MP4013GS vs MP4652ES-LF-Z
  • MP4013GS vs MP4652ES-LF
  • MP4013GS vs MP4651ES-LF-Z
  • MP4013GS vs MP4651ES-LF
  • MP4013GS vs MP4603ES-LF-Z
  • MP4013GS vs MP4603ES-LF
  • MP4013GS vs MP4603EF-LF-Z
  • MP4013GS vs MP4603EF-LF
  • MP4013GS vs MP4601ES-LF-Z
  • MP4013GS vs MP4601ES-LF
  • MP4013GS vs MP4601EF-LF-Z
  • MP4013GS vs MP4601EF-LF
  • MP4013GS vs MP4425MGQB-Z
  • MP4013GS vs MP4425MGQB-P
  • MP4013GS vs MP4425AGQB-Z
  • MP4013GS vs MP4425AGQB-P
  • MP4013GS vs MP4350DQ-LF-Z
  • MP4013GS vs MP4350DQ-LF-P
  • MP4013GS vs MP4088GS-Z
  • MP4013GS vs MP4088GS
  • MP4013GS vs MP4088GN-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you