MP4013GS
MP4013GS
Active
Description:  IC LED DRIVER CTRLR PWM 16SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4013GS Datasheet
History Price: $1.66000
In Stock: 39000
MP4013GS vs MP4688DN-LF
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
DC DC Controller
DC DC Regulator
Topology
SEPIC, Step-Down (Buck), Step-Up (Boost)
Step-Down (Buck)
Internal Switch(s)
No
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
8V
4.5V
Voltage - Supply (Max)
26V
75V
Voltage - Output
-
-
Current - Output / Channel
-
1A
Frequency
600kHz
2MHz
Dimming
Analog, PWM
PWM
Applications
Automotive, Backlight, Lighting
Automotive, Lighting
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
16-SOIC
8-SOICE