Packaging
Tube
Tape & Reel (TR)
Status
Active
Not For New Designs
Type
DC DC Controller
AC DC Offline Switcher
Topology
SEPIC, Step-Down (Buck), Step-Up (Boost)
Step-Down (Buck)
Internal Switch(s)
No
Yes
Voltage - Supply (Min)
8V
85VAC
Voltage - Supply (Max)
26V
265VAC
Current - Output / Channel
-
-
Applications
Automotive, Backlight, Lighting
Automotive, Lighting
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
10-VFDFN Exposed Pad
Supplier Device Package
16-SOIC
10-QFN (3x3)