MP2019GN
MP2019GN
Active
Description:  IC REG LINEAR POS ADJ 300MA
Manufacturer:  Monolithic Power Systems
Datasheet:   MP2019GN Datasheet
History Price: Active
In Stock: 7600
MP2019GN Specification
Specification
Part No
MP2019GN
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
15V
Voltage Dropout (Max)
0.55V @ 150mA
Current - Output
300mA
Current - Quiescent (Iq)
95 μA
Current - Supply (Max)
-
PSRR
45dB (1kHz)
Control Features
Enable, Power Good
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC-EP
MP2019GN Related Parts
MP2000DJ-ADJ-LF-P
MP2000DJ-ADJ-LF-P
Monolithic Power Systems
IC REG LIN POS ADJ 150MA TSOT23
MP2000DJ-ADJ-LF-Z
MP2000DJ-ADJ-LF-Z
Monolithic Power Systems
IC REG LIN POS ADJ 150MA TSOT23
MP2002AGD-P
MP2002AGD-P
Monolithic Power Systems
IC REG LDO 500MA 8QFN
MP2002AGD-Z
MP2002AGD-Z
Monolithic Power Systems
IC REG LDO 500MA 8QFN
MP2002DD-LF-P
MP2002DD-LF-P
Monolithic Power Systems
IC REG LINEAR POS ADJ 500MA 8QFN
MP2002DD-LF-Z
MP2002DD-LF-Z
Monolithic Power Systems
IC REG LINEAR POS ADJ 500MA 8QFN
MP20041DGT-GB-LF-P
MP20041DGT-GB-LF-P
Monolithic Power Systems
IC REG LINEAR 1.8V/1.3V 300MA
MP20041DGT-GB-LF-Z
MP20041DGT-GB-LF-Z
Monolithic Power Systems
IC REG LINEAR 1.8V/1.3V 300MA
MP20041DGT-GC-LF-P
MP20041DGT-GC-LF-P
Monolithic Power Systems
IC REG LINEAR 1.8V/1.2V 300MA
MP20041DGT-GC-LF-Z
MP20041DGT-GC-LF-Z
Monolithic Power Systems
IC REG LINEAR 1.8V/1.2V 300MA
MP20041DGT-GJ-LF-P
MP20041DGT-GJ-LF-P
Monolithic Power Systems
IC REG LINEAR 1.8V/2.5V 8TQFN
MP20041DGT-GJ-LF-Z
MP20041DGT-GJ-LF-Z
Monolithic Power Systems
IC REG LINEAR 1.8V/2.5V 8TQFN
MP2019GN Compare Parts
  • MP2019GN vs MP2040DU-LF-P
  • MP2019GN vs MP2040DQ-LF-Z
  • MP2019GN vs MP2040DQ-LF-P
  • MP2019GN vs MP2030DU-LF-Z
  • MP2019GN vs MP2030DU-LF-P
  • MP2019GN vs MP2030DQ-LF-Z
  • MP2019GN vs MP2030DQ-LF-P
  • MP2019GN vs MP20249DC-MC-LF-Z
  • MP2019GN vs MP20249DC-MC-LF-P
  • MP2019GN vs MP2019GN-Z
  • MP2019GN vs MP2019GN-5-Z
  • MP2019GN vs MP2019GN-5
  • MP2019GN vs MP2019GN-33-Z
  • MP2019GN vs MP2019GN-33
  • MP2019GN vs MP2018GZD-5-Z
  • MP2019GN vs MP2018GZD-5-P
  • MP2019GN vs MP2018GZD-33-Z
  • MP2019GN vs MP2018GZD-33-P
  • MP2019GN vs MP2016DJ-LF-Z
  • MP2019GN vs MP2016DJ-LF-P
  • MP2019GN vs MP2016DD-LF-Z
  • MP2019GN vs MP2016DD-LF-P
  • MP2019GN vs MP2015AGQ-Z
  • MP2019GN vs MP2015AGQ-P
  • MP2019GN vs MP2015AGQ-33-Z
  • MP2019GN vs MP2015AGQ-33-P
  • MP2019GN vs MP2015AGJE-Z
  • MP2019GN vs MP2015AGJE-P
  • MP2019GN vs MP2015AGG-Z
  • MP2019GN vs MP2015AGG-P
  • MP2019GN vs MP2015AGG-33-Z
  • MP2019GN vs MP2015AGG-33-P
  • MP2019GN vs MP2014GZD-Z
  • MP2019GN vs MP2014GZD-P
  • MP2019GN vs MP2014GZD-36-Z
  • MP2019GN vs MP2014GZD-36-P
  • MP2019GN vs MP2014GZD-33-Z
  • MP2019GN vs MP2014GZD-33-P
  • MP2019GN vs MP20142DGT-LF-Z
  • MP2019GN vs MP20142DGT-LF-P
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.