MP2019GN
MP2019GN
Active
Description:  IC REG LINEAR POS ADJ 300MA
Manufacturer:  Monolithic Power Systems
Datasheet:   MP2019GN Datasheet
History Price: Active
In Stock: 7600
MP2019GN vs MP2016DD-LF-Z
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
40V
42V
Voltage - Output (Min/Fixed)
1.2V
1.2V
Voltage - Output (Max)
15V
40V
Voltage Dropout (Max)
0.55V @ 150mA
0.9V @ 30mA
Current - Output
300mA
30mA
Current - Quiescent (Iq)
95 μA
30 μA
Current - Supply (Max)
-
-
PSRR
45dB (1kHz)
-
Control Features
Enable, Power Good
Enable
Protection Features
Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-TFDFN Exposed Pad
Supplier Device Package
8-SOIC-EP
8-QFN (2x3)