MP2019GN
MP2019GN
Active
Description:  IC REG LINEAR POS ADJ 300MA
Manufacturer:  Monolithic Power Systems
Datasheet:   MP2019GN Datasheet
History Price: Active
In Stock: 7600
MP2019GN vs MP20142DGT-LF-P
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Adjustable
Programmable
Number of Regulators
1
2
Voltage - Input (Max)
40V
5.5V
Voltage - Output (Min/Fixed)
1.2V
1.5V
Voltage - Output (Max)
15V
3.3V
Voltage Dropout (Max)
0.55V @ 150mA
0.12V @ 100mA, 0.12V @ 100mA
Current - Output
300mA
200mA, 200mA
Current - Quiescent (Iq)
95 μA
90 μA
Current - Supply (Max)
-
150 μA
PSRR
45dB (1kHz)
75dB (100Hz ~ 1kHz)
Control Features
Enable, Power Good
Enable
Protection Features
Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-VFDFN Exposed Pad
Supplier Device Package
8-SOIC-EP
8-TQFN (2x2)