MTFC8GLUEA-AIT
MTFC8GLUEA-AIT
Obsolete
Description:  IC FLASH 64GBIT MMC 153WFBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 6600
MTFC8GLUEA-AIT Specification
Specification
Part No
MTFC8GLUEA-AIT
Category
Memory
Manufacturer
Micron Technology
Series
eMMC
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND
Memory Size
64Gbit
Memory Organization
8G x 8
Memory Interface
MMC
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
153-WFBGA
Supplier Device Package
153-WFBGA (11.5x13)
MTFC8GLUEA-AIT Related Parts
MTFC128GAJAECE-5M AIT
MTFC128GAJAECE-5M AIT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-5M AIT TR
MTFC128GAJAECE-5M AIT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-AAT
MTFC128GAJAECE-AAT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-AAT TR
MTFC128GAJAECE-AAT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-AIT
MTFC128GAJAECE-AIT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-AIT TR
MTFC128GAJAECE-AIT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-IT
MTFC128GAJAECE-IT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-IT TR
MTFC128GAJAECE-IT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAEDN-AIT
MTFC128GAJAEDN-AIT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAEDN-AIT TR
MTFC128GAJAEDN-AIT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAEDN-IT
MTFC128GAJAEDN-IT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAEDN-IT TR
MTFC128GAJAEDN-IT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC8GLUEA-AIT Compare Parts
  • MTFC8GLUEA-AIT vs MTFC8GLXEA-WT
  • MTFC8GLUEA-AIT vs MTFC8GLWDQ-3M AIT Z TR
  • MTFC8GLUEA-AIT vs MTFC8GLWDQ-3M AIT Z
  • MTFC8GLUEA-AIT vs MTFC8GLWDQ-3M AIT A TR
  • MTFC8GLUEA-AIT vs MTFC8GLWDQ-3M AIT A
  • MTFC8GLUEA-AIT vs MTFC8GLWDQ-3L AITI Z
  • MTFC8GLUEA-AIT vs MTFC8GLWDQ-3L AIT Z TR
  • MTFC8GLUEA-AIT vs MTFC8GLWDQ-3L AIT Z
  • MTFC8GLUEA-AIT vs MTFC8GLWDQ-3L AIT A TR
  • MTFC8GLUEA-AIT vs MTFC8GLWDQ-3L AIT A
  • MTFC8GLUEA-AIT vs MTFC8GLWDQ-3L AAT Z TR
  • MTFC8GLUEA-AIT vs MTFC8GLWDQ-3L AAT Z
  • MTFC8GLUEA-AIT vs MTFC8GLWDQ-3L AAT A TR
  • MTFC8GLUEA-AIT vs MTFC8GLWDQ-3L AAT A
  • MTFC8GLUEA-AIT vs MTFC8GLWDM-AIT Z TR
  • MTFC8GLUEA-AIT vs MTFC8GLWDM-AIT Z
  • MTFC8GLUEA-AIT vs MTFC8GLWDM-AIT A TR
  • MTFC8GLUEA-AIT vs MTFC8GLWDM-AIT A
  • MTFC8GLUEA-AIT vs MTFC8GLWDM-3L AAT Z TR
  • MTFC8GLUEA-AIT vs MTFC8GLWDM-3L AAT Z
  • MTFC8GLUEA-AIT vs MTFC8GLVEA-WT TR
  • MTFC8GLUEA-AIT vs MTFC8GLVEA-WT
  • MTFC8GLUEA-AIT vs MTFC8GLVEA-IT TR
  • MTFC8GLUEA-AIT vs MTFC8GLVEA-IT
  • MTFC8GLUEA-AIT vs MTFC8GLVEA-4M IT TR
  • MTFC8GLUEA-AIT vs MTFC8GLVEA-4M IT
  • MTFC8GLUEA-AIT vs MTFC8GLVEA-1M WT TR
  • MTFC8GLUEA-AIT vs MTFC8GLVEA-1M WT
  • MTFC8GLUEA-AIT vs MTFC8GLVEA-1F WT TR
  • MTFC8GLUEA-AIT vs MTFC8GLVEA-1F WT
  • MTFC8GLUEA-AIT vs MTFC8GLUEA-WT TR
  • MTFC8GLUEA-AIT vs MTFC8GLUEA-WT
  • MTFC8GLUEA-AIT vs MTFC8GLUEA-AIT TR
  • MTFC8GLUEA-AIT vs MTFC8GLTEA-1F WT
  • MTFC8GLUEA-AIT vs MTFC8GLGDQ-AIT Z TR
  • MTFC8GLUEA-AIT vs MTFC8GLGDQ-AIT Z
  • MTFC8GLUEA-AIT vs MTFC8GLGDM-AIT Z TR
  • MTFC8GLUEA-AIT vs MTFC8GLGDM-AIT Z
  • MTFC8GLUEA-AIT vs MTFC8GLDEA-4M IT TR
  • MTFC8GLUEA-AIT vs MTFC8GLDEA-4M IT
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller